NBK America LLC Flexible Couplings - Spiral Slit Type MSH-13C

Description
Recommended applicable motor - MSH Servomotor ● Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended applicable motor - MSH Servomotor ● Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Spiral Slit Type - MSH-13C - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Spiral Slit Type
MSH-13C
Flexible Couplings - Spiral Slit Type MSH-13C
Recommended applicable motor - MSH Servomotor ● Stepping Motor ◎ General-purpose Motor ● ◎: Excellent ○: Very good ●: Available
  • Recommended applicable motor

- MSH
Servomotor ●
Stepping Motor ◎
General-purpose Motor ●

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MSH-13C
Product Name Flexible Couplings - Spiral Slit Type
Coupling Type Flexible Link; Helical / Slit
Rated Speed 48000 rpm
Torsional Stiffness 0.7100 in-lb/deg (1.34 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.1969 inch (5 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 132146 - RS Components, Ltd.
RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 0.5000 inch (12.7 mm)
View Details
N-EUPEX 'Claw' or 'Cam' Torsionally Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Torsionally flexible claw coupling
Rated Torque 97.35 to 548673 In-lbs (112 to 632653 kg-cm)
Rated Speed 1000 to 7500 rpm
View Details
0.1875
Specs
Coupling Type Sliding Block
Rated Torque 4.4 In-lbs (5.07 kg-cm)
Units English Design
View Details