NBK America LLC Flexible Coupling - Oldham - type - Set Screw + Key type MOR-15K

Description
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Oldham - type - Set Screw + Key type - MOR-15K - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Oldham - type - Set Screw + Key type
MOR-15K
Flexible Coupling - Oldham - type - Set Screw + Key type MOR-15K
Recommended Applicable Motor - MOR Servomotor ● Stepping Motor ● General-purpose Motor ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MOR
Servomotor ●
Stepping Motor ●
General-purpose Motor ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOR-15K
Product Name Flexible Coupling - Oldham - type - Set Screw + Key type
Coupling Type Flexible Link; Sliding Block
Rated Torque 14.16 In-lbs (16.33 kg-cm)
Rated Speed 42000 rpm
Torsional Stiffness 12.36 in-lb/deg (23.27 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Coupling Flectors - 8087080 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units English Design
Coupling Diameter 5.38 inch (137 mm)
View Details
Spidex® Coupling -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Spider; Torsionally Flexible Coupling
Rated Torque 133 to 619469 In-lbs (153 to 714286 kg-cm)
Rated Speed 1400 to 19000 rpm
View Details
KHK GC2-20SJ32, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-20sj32 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details