NBK America LLC Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type MOL-20

Description
Recommended Applicable Motor - MOL - MOS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Recommended Applicable Motor - MOL - MOS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type - MOL-20 - NBK America LLC
King of Prussia, PA, USA
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type
MOL-20
Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type MOL-20
Recommended Applicable Motor - MOL - MOS Servomotor ● ● Stepping Motor ○ ○ General-purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Recommended Applicable Motor

- MOL - MOS
Servomotor ● ●
Stepping Motor ○ ○
General-purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MOL-20
Product Name Flexible Couplings - Oldham Type - Set Screw Type / Clamping Type
Coupling Type Flexible Link; Sliding Block
Rated Torque 10.62 In-lbs (12.25 kg-cm)
Rated Speed 31000 rpm
Torsional Stiffness 9.27 in-lb/deg (17.46 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex Lattice Servo Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 12 to 300 In-lbs (13.84 to 346 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087311 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.6 inch (66 mm)
View Details
KHK GC1-12S, Module 2, 25 Tooth, Gear Couplings Inner Hubs - gc1-12s - KHK USA, Inc.
Specs
Bore Diameter 2.13 inch (54 mm)
Coupling Diameter 1.97 inch (50 mm)
View Details
Allen-Bradley / Rockwell Automation
View Details