NBK America LLC Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-40CS-EBL

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling -Jaw-Type (Short) - Clamping Type - MJS-40CS-EBL - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling -Jaw-Type (Short) - Clamping Type
MJS-40CS-EBL
Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-40CS-EBL
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJS-40CS-EBL
Product Name Flexible Coupling -Jaw-Type (Short) - Clamping Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 43.37 In-lbs (50.01 kg-cm)
Torsional Stiffness 58.69 in-lb/deg (111 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

NM Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Rated Torque 113 to 65044 In-lbs (130 to 75000 kg-cm)
Rated Speed 2500 to 13500 rpm
Units Metric Design
View Details
79mm Overall Length zero Backlash Lattice Type Coupling with 30mm Bore on side A & 30mm Bore on side B - S50CLMM635X30X30 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 301 In-lbs (347 kg-cm)
Units Metric Design
Bore Diameter 1.18 inch (30 mm)
View Details
Bellows Coupling 2 N·m [Ø8/Ø8 mm] - 1-4413.0012 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 17.7 In-lbs (20.41 kg-cm)
Rated Speed 20000 rpm
View Details
Flexible Coupling Flectors - 2032426 - RS Components, Ltd.
Specs
Coupling Type Curved jaw coupling
Units Metric Design
Coupling Diameter 2.17 inch (55 mm)
View Details