NBK America LLC Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-40CS-BL

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling -Jaw-Type (Short) - Clamping Type - MJS-40CS-BL - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling -Jaw-Type (Short) - Clamping Type
MJS-40CS-BL
Flexible Coupling -Jaw-Type (Short) - Clamping Type MJS-40CS-BL
Applicable motors - Tight Fit - Easy Fit Servomotor ○ ● Stepping Motor ○ ○ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good ●: Available
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ○ ●
Stepping Motor ○ ○
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good ●: Available

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJS-40CS-BL
Product Name Flexible Coupling -Jaw-Type (Short) - Clamping Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 43.37 In-lbs (50.01 kg-cm)
Torsional Stiffness 58.69 in-lb/deg (111 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.9843 inch (25 mm)
Unlock Full Specs
to access all available technical data

Similar Products

40mm Outer Dia.Black color Spider, Molded from NBR Rubber, Suitable for any 40mm Size code Hub. - A 5R27M4092 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Coupling Type Gear / Multi-Jaw; Spider
Rated Torque 88.5 In-lbs (102 kg-cm)
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details
Torsional Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Torsionally Flexible Coupling
Rated Torque 88.5 to 44248 In-lbs (102 to 51020 kg-cm)
Units Metric Design
View Details
Bellows Coupling 1 kN·m [Ø40/Ø40 mm] - 1-4413.0041 - Hottinger Brüel & Kjær A/S
Specs
Coupling Type Metal Bellows
Rated Torque 8850 In-lbs (10204 kg-cm)
Rated Speed 20000 rpm
View Details