NBK America LLC Flexible Coupling - Jaw-Type - Clamping + Key Type MJC-95CSK-RD

Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Flexible Coupling - Jaw-Type - Clamping + Key Type - MJC-95CSK-RD - NBK America LLC
King of Prussia, PA, USA
Flexible Coupling - Jaw-Type - Clamping + Key Type
MJC-95CSK-RD
Flexible Coupling - Jaw-Type - Clamping + Key Type MJC-95CSK-RD
Applicable motors - Tight Fit - Easy Fit Servomotor ◎ ○ Stepping Motor ◎ ◎ General-Purpose Motor ◎ ◎ ◎: Excellent ○: Very good
  • Applicable motors

- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MJC-95CSK-RD
Product Name Flexible Coupling - Jaw-Type - Clamping + Key Type
Coupling Type Flexible Link; Gear / Multi-Jaw
Rated Torque 3982 In-lbs (4592 kg-cm)
Torsional Stiffness 1375 in-lb/deg (2589 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 2.17 inch (55 mm)
Unlock Full Specs
to access all available technical data

Similar Products

Flexible Couplings - 8691755 - RS Components, Ltd.
Specs
Units Metric Design
Coupling Diameter 3.74 inch (95 mm)
View Details
ELPEX-B Highly Flexible Couplings -  - jbj Techniques Limited
Specs
Coupling Type Flexible Link; Torsionally Flexible Coupling; Highly torsionally flexible coupling
Rated Torque 212 to 128319 In-lbs (245 to 147959 kg-cm)
Rated Speed 100 to 4500 rpm
View Details
0.5
Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Rated Torque 28 In-lbs (32.29 kg-cm)
Rated Speed 3600 rpm
Units English Design
View Details