- Tight Fit - Easy Fit
Servomotor ◎ ○
Stepping Motor ◎ ◎
General-Purpose Motor ◎ ◎
◎: Excellent ○: Very good
| NBK America LLC | |
|---|---|
| Product Category | Flexible Couplings |
| Product Number | MJC-30CS-BL |
| Product Name | Flexible Coupling - Jaw-Type - Clamping Type |
| Coupling Type | Flexible Link; Gear / Multi-Jaw |
| Rated Torque | 35.4 In-lbs (40.82 kg-cm) |
| Torsional Stiffness | 7.11 in-lb/deg (13.39 mN-m/arcmin) |
| Units | English Design (optional feature); Metric Design (optional feature) |
| Bore Diameter | 0.6299 inch (16 mm) |