NBK America LLC Bellows-Type Flexible Coupling MBB-32C

Description
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
Datasheet
Description
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Bellows-Type Flexible Coupling - MBB-32C - NBK America LLC
King of Prussia, PA, USA
Bellows-Type Flexible Coupling
MBB-32C
Bellows-Type Flexible Coupling MBB-32C
Applicable motors - MBB Servomotor ◎ Stepping Motor ◎ General-purpose Motor ◎: Excellent ○: Very good
  • Applicable motors

- MBB
Servomotor ◎
Stepping Motor ◎
General-purpose Motor

◎: Excellent ○: Very good

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number MBB-32C
Product Name Bellows-Type Flexible Coupling
Coupling Type Flexible Link; Metal Bellows
Rated Torque 39.82 In-lbs (45.91 kg-cm)
Torsional Stiffness 247 in-lb/deg (465 mN-m/arcmin)
Units English Design (optional feature); Metric Design (optional feature)
Bore Diameter 0.6299 inch (16 mm)
Unlock Full Specs
to access all available technical data

Similar Products

English C-Flex SuperPlastic Lattice Coupling -  - C-Flex Bearing Company
Specs
Coupling Type Flexible Disc
Rated Torque 5 to 200 In-lbs (5.77 to 231 kg-cm)
Rated Speed 3750 to 10000 rpm
View Details
Flexible Coupling Flectors - 8087200 - RS Components, Ltd.
Specs
Coupling Type Tyre coupling
Units Metric Design
Coupling Diameter 4.72 inch (120 mm)
View Details
Elastomer Coupling -  - Hangzhou Chinabase Machinery Co., Ltd.
Hangzhou Chinabase Machinery Co., Ltd.
Specs
Coupling Type Tire
Rated Torque 1451 to 170071 In-lbs (1673 to 196102 kg-cm)
Rated Speed 1800 to 7500 rpm
View Details
Flexible Coupling Encoder Accessory - 845-FC-R-B - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Coupling Length 6.97 inch (177 mm)
View Details