NBK America LLC Plastic Clamp Levers with Flat Washers for Slotted Holes LUDMS-52-6-20-LWP20-BK

Description
Double arm type plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. Designed to incorporate the 7 principles of Universal Design. The shape allows easy operation and application of force. Universal Design ⇒Universal design UDEX® series Rotating radius is about half that of conventional plastic clamp levers. Space-saving. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. Five color variations support the color universal design of machines and devices. Two-tone color: dark gray and various colors. Lever part colors can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange BL Matte Blue YW Matte Yellow
Datasheet
Description
Double arm type plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. Designed to incorporate the 7 principles of Universal Design. The shape allows easy operation and application of force. Universal Design ⇒Universal design UDEX® series Rotating radius is about half that of conventional plastic clamp levers. Space-saving. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. Five color variations support the color universal design of machines and devices. Two-tone color: dark gray and various colors. Lever part colors can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange BL Matte Blue YW Matte Yellow
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Levers with Flat Washers for Slotted Holes - LUDMS-52-6-20-LWP20-BK - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Levers with Flat Washers for Slotted Holes
LUDMS-52-6-20-LWP20-BK
Plastic Clamp Levers with Flat Washers for Slotted Holes LUDMS-52-6-20-LWP20-BK
Double arm type plastic clamp lever with flat washer for slotted holes. The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes. Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers. The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area. Designed to incorporate the 7 principles of Universal Design. The shape allows easy operation and application of force. Universal Design ⇒Universal design UDEX® series Rotating radius is about half that of conventional plastic clamp levers. Space-saving. The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations. Five color variations support the color universal design of machines and devices. Two-tone color: dark gray and various colors. Lever part colors can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte Black SG Matte Silver OR Matte Orange BL Matte Blue YW Matte Yellow
  • Double arm type plastic clamp lever with flat washer for slotted holes.
  • The projection on the washer seating surface prevents the washer from turning and the pointer on the top always points to the scale, making it suitable for a slide mechanism that uses slotted holes.
  • Washers are built into the relief cut section to prevent them from falling off. This also eliminates the need to mount washers.
  • The outside diameter of the washer is about 3 times the screw diameter. This provides a sufficient seating surface for the tightening area.
  • Designed to incorporate the 7 principles of Universal Design. The shape allows easy operation and application of force.
  • Universal Design ⇒Universal design UDEX® series
  • Rotating radius is about half that of conventional plastic clamp levers. Space-saving.
  • The zinc die cast serration ring is inserted into the plastic lever main unit. It achieves sufficient fitting strength with the metal screw serrations.
  • Five color variations support the color universal design of machines and devices. Two-tone color: dark gray and various colors.
  • Lever part colors can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte Black
SG Matte Silver
OR Matte Orange
BL Matte Blue
YW Matte Yellow

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LUDMS-52-6-20-LWP20-BK
Product Name Plastic Clamp Levers with Flat Washers for Slotted Holes
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Bowdenwire Linear Release Mechanism -  - Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Cockpit Control GA Model Landing Gear Control -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Clamp Lever - Miniature Type, Female Screw - with Push Button - LECFS-5-YW-CSG - NBK America LLC
Specs
Type Lever / Control Head
Load 13.94 lbs (6.32 kg)
View Details