United Equipment Accessories, Inc. Column Mount Shift Control

Description
Column Mount Black alumilite plastic housing Stainless steel lever with black phenolic cylindrical knob Steel mounting bracket with black enamel or wear resistant powder coated nylon finish Environmentally sealed switch with color-and number-coded wire leads Backlit gear indication Optional Features Mounting column diameter Wire leads - colors, numbers, and length Connectors on wire leads Knob style Gate patterns Lever length
Description
Column Mount Black alumilite plastic housing Stainless steel lever with black phenolic cylindrical knob Steel mounting bracket with black enamel or wear resistant powder coated nylon finish Environmentally sealed switch with color-and number-coded wire leads Backlit gear indication Optional Features Mounting column diameter Wire leads - colors, numbers, and length Connectors on wire leads Knob style Gate patterns Lever length

Suppliers

Company
Product
Description
Supplier Links
Column Mount Shift Control -  - United Equipment Accessories, Inc.
Waverly, IA, USA
Column Mount Shift Control
Column Mount Shift Control
Column Mount Black alumilite plastic housing Stainless steel lever with black phenolic cylindrical knob Steel mounting bracket with black enamel or wear resistant powder coated nylon finish Environmentally sealed switch with color-and number-coded wire leads Backlit gear indication Optional Features Mounting column diameter Wire leads - colors, numbers, and length Connectors on wire leads Knob style Gate patterns Lever length

Column Mount

  • Black alumilite plastic housing
  • Stainless steel lever with black phenolic cylindrical knob
  • Steel mounting bracket with black enamel or wear resistant powder coated nylon finish
  • Environmentally sealed switch with color-and number-coded wire leads
  • Backlit gear indication

Optional Features

  • Mounting column diameter
  • Wire leads - colors, numbers, and length
  • Connectors on wire leads
  • Knob style
  • Gate patterns
  • Lever length
Supplier's Site

Technical Specifications

  United Equipment Accessories, Inc.
Product Category Mechanical Control Levers
Product Name Column Mount Shift Control
Type HandleKnob; Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Cockpit Control GA Model Flight Spoiler Control Lever (FSCL) -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Bowdenwire Fixed Release Mechanism -  - Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Clamp Lever - Miniature Type, Female Screw - with Push Button - LECFS-4-BK-CSG - NBK America LLC
Specs
Type Lever / Control Head
Load 6.97 lbs (3.16 kg)
View Details