The LEFS-6B-SG-CSG is a plastic clamp lever designed for female screw applications, featuring a push button for ease of operation. The lever is constructed from Nylon 6, providing durability and a lightweight design. It includes a serration ring made of zinc die cast, which enhances the strength of the connection with metal thread serration. This model accommodates M6 thread size and has a maximum clamping force of 3.8 kN. The lever is available in multiple color options, specifically matte silver for the lever part and matte silver for the push button. This product is suitable for applications requiring reliable clamping and easy adjustment.
Symbol - Lever Part Color
BK Matte black
SG Matte silver
OR Matte orange
| NBK America LLC | |
|---|---|
| Product Category | Mechanical Control Levers |
| Product Number | LEFS-6B-SG-CSG |
| Product Name | Plastic Clamp Lever, Female Screw - with Push Button |
| Type | Lever / Control Head |