Cablecraft Motion Controls Brake Lever

Description
Cablecraft Motion Controls park brake levers offer superior performance, quality and service life to both the designer and user. The lever has two distinct positions, over-center and off, which are approximately 90° apart. There is no ratcheting to limit travel or secondary unlocking required for operation. A heat-treated 4130 load link provides an excellent combination of qualities for durability and reliability. An integral adjusting knob allows for setting the initial cable tension, travel, and to compensate for system wear. Side or flange mounted configurations are available for increased adaptability. The input lever and side plates have an epoxy finish or electro-static paint, and all other components are coated for corrosion resistance. A tamper-resistant knob to inhibit unauthorized adjustment, and a weather-resistant switch at the off position, are both available as options. The levers are supplied with hardware necessary to attach the cable end fittings to the load link. Technical descriptions show the various choices available to meet specific customer needs. Overview Features: Industrial Over Center Locking Hand Control Loads: 1000lb Travel: 2-7/16" maximum Side and flange mounting Epoxy finish or electrostatic paint on lever and side plates Corrosion-resistant components Attachment hardware included Tamper-resistant knob (option) Weather-resistant switch (option) Material: Coated Carbon Steel Non-corrosive Bushings Plastic Knobs
Description
Cablecraft Motion Controls park brake levers offer superior performance, quality and service life to both the designer and user. The lever has two distinct positions, over-center and off, which are approximately 90° apart. There is no ratcheting to limit travel or secondary unlocking required for operation. A heat-treated 4130 load link provides an excellent combination of qualities for durability and reliability. An integral adjusting knob allows for setting the initial cable tension, travel, and to compensate for system wear. Side or flange mounted configurations are available for increased adaptability. The input lever and side plates have an epoxy finish or electro-static paint, and all other components are coated for corrosion resistance. A tamper-resistant knob to inhibit unauthorized adjustment, and a weather-resistant switch at the off position, are both available as options. The levers are supplied with hardware necessary to attach the cable end fittings to the load link. Technical descriptions show the various choices available to meet specific customer needs. Overview Features: Industrial Over Center Locking Hand Control Loads: 1000lb Travel: 2-7/16" maximum Side and flange mounting Epoxy finish or electrostatic paint on lever and side plates Corrosion-resistant components Attachment hardware included Tamper-resistant knob (option) Weather-resistant switch (option) Material: Coated Carbon Steel Non-corrosive Bushings Plastic Knobs

Suppliers

Company
Product
Description
Supplier Links
Brake Lever -  - Cablecraft Motion Controls
New Haven, IN, USA
Brake Lever
Brake Lever
Cablecraft Motion Controls park brake levers offer superior performance, quality and service life to both the designer and user. The lever has two distinct positions, over-center and off, which are approximately 90° apart. There is no ratcheting to limit travel or secondary unlocking required for operation. A heat-treated 4130 load link provides an excellent combination of qualities for durability and reliability. An integral adjusting knob allows for setting the initial cable tension, travel, and to compensate for system wear. Side or flange mounted configurations are available for increased adaptability. The input lever and side plates have an epoxy finish or electro-static paint, and all other components are coated for corrosion resistance. A tamper-resistant knob to inhibit unauthorized adjustment, and a weather-resistant switch at the off position, are both available as options. The levers are supplied with hardware necessary to attach the cable end fittings to the load link. Technical descriptions show the various choices available to meet specific customer needs. Overview Features: Industrial Over Center Locking Hand Control Loads: 1000lb Travel: 2-7/16" maximum Side and flange mounting Epoxy finish or electrostatic paint on lever and side plates Corrosion-resistant components Attachment hardware included Tamper-resistant knob (option) Weather-resistant switch (option) Material: Coated Carbon Steel Non-corrosive Bushings Plastic Knobs

Cablecraft Motion Controls park brake levers offer superior performance, quality and service life to both the designer and user.
The lever has two distinct positions, over-center and off, which are approximately 90° apart. There is no ratcheting to limit travel or secondary unlocking required for operation. A heat-treated 4130 load link provides an excellent combination of qualities for durability and reliability. An integral adjusting knob allows for setting the initial cable tension, travel, and to compensate for system wear. Side or flange mounted configurations are available for increased adaptability. The input lever and side plates have an epoxy finish or electro-static paint, and all other components are coated for corrosion resistance. A tamper-resistant knob to inhibit unauthorized adjustment, and a weather-resistant switch at the off position, are both available as options. The levers are supplied with hardware necessary to attach the cable end fittings to the load link.
Technical descriptions show the various choices available to meet specific customer needs.

Overview

Features:

  • Industrial Over Center Locking Hand Control
  • Loads: 1000lb
  • Travel: 2-7/16" maximum
  • Side and flange mounting
  • Epoxy finish or electrostatic paint on lever and side plates
  • Corrosion-resistant components
  • Attachment hardware included
  • Tamper-resistant knob (option)
  • Weather-resistant switch (option)

Material:

  • Coated Carbon Steel
  • Non-corrosive Bushings
  • Plastic Knobs
Supplier's Site

Technical Specifications

  Cablecraft Motion Controls
Product Category Mechanical Control Levers
Product Name Brake Lever
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Easytouch by Wire Release System -  - Bansbach Easylift®
Specs
Type Lever / Control Head
Travel 0.3937 inch (10 mm)
Load 135 lbs (61.17 kg)
View Details
Cockpit Control GA Model Flight Spoiler Control Lever (FSCL) -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Custom Hand Controls -  - Cablecraft Motion Controls
Cablecraft Motion Controls
Specs
Type Lever / Control Head
View Details