NBK America LLC Plastic Clamp Lever, Female Screw LEF-6-SG

Description
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of thread part materials: LEF----Made of steel / ferrosoferric oxide film (black) LEFE----Made of steel / electroless nickel plating LEFS----Made of stainless steel LEFE has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte Silver OR Matte orange
Datasheet
Description
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of thread part materials: LEF----Made of steel / ferrosoferric oxide film (black) LEFE----Made of steel / electroless nickel plating LEFS----Made of stainless steel LEFE has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte Silver OR Matte orange
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Plastic Clamp Lever, Female Screw - LEF-6-SG - NBK America LLC
King of Prussia, PA, USA
Plastic Clamp Lever, Female Screw
LEF-6-SG
Plastic Clamp Lever, Female Screw LEF-6-SG
A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration. A rich variety of thread sizes from M3 to M12 are available. There are three types of thread part materials: LEF----Made of steel / ferrosoferric oxide film (black) LEFE----Made of steel / electroless nickel plating LEFS----Made of stainless steel LEFE has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance. There are three color variations for the lever part. They can be selected by the end symbol of the part number. End Symbol - Lever Part Color BK Matte black SG Matte Silver OR Matte orange
  • A serration ring made of zinc die cast is inserted into the lever body made of plastic. They also realize sufficient strength for fitting with metal thread serration.
  • A rich variety of thread sizes from M3 to M12 are available.
  • There are three types of thread part materials:
    LEF----Made of steel / ferrosoferric oxide film (black)
    LEFE----Made of steel / electroless nickel plating
    LEFS----Made of stainless steel
  • LEFE has electroless nickel plating applied to its thread part made of steel to enhance its corrosion resistance.
  • There are three color variations for the lever part. They can be selected by the end symbol of the part number.

End Symbol - Lever Part Color
BK Matte black
SG Matte Silver
OR Matte orange

Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Mechanical Control Levers
Product Number LEF-6-SG
Product Name Plastic Clamp Lever, Female Screw
Type Lever / Control Head
Unlock Full Specs
to access all available technical data

Similar Products

Release System with Lever -  - Bansbach Easylift®
Bansbach Easylift®
Specs
Type Lever / Control Head
View Details
Cockpit Control GA Model Landing Gear Control -  - Sensata Technologies
Specs
Load 2.5 to 5 lbs (1.13 to 2.27 kg)
View Details
Clamp Lever - Miniature Type, Male Screw - with Push Button - LECM-5-12-BK-COR - NBK America LLC
Specs
Type Lever / Control Head
Load 13.94 lbs (6.32 kg)
View Details