NBK America LLC Flexible Flanged Shaft Coupling FCL-180

Description
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Description
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Datasheet
Datasheet Summary
Powered by GS/AI

The FCL-180 Flexible Flanged Shaft Coupling is designed to accommodate misalignment while effectively absorbing torsional vibrations, making it suitable for various applications. It features a simple structure consisting of a flange and coupling bolts, which facilitates easy mounting and maintenance, as bushings can be replaced without removing the entire coupling. This coupling does not transmit thrust loads, ensuring smooth operation. It is available in two materials: Cast Iron (FCL) and Carbon Steel (FCLS), both compliant with JIS B 1452-1991 standards. The product also offers excellent resistance to various chemicals and has a maximum operating temperature of 90°C and a minimum of -20°C. The allowable run-out tolerance for the joint outer diameter is 0.03mm, ensuring precise alignment during installation.

Datasheet Summary
Powered by GS/AI

The FCL-180 Flexible Flanged Shaft Coupling is designed to accommodate misalignment while effectively absorbing torsional vibrations, making it suitable for various applications. It features a simple structure consisting of a flange and coupling bolts, which facilitates easy mounting and maintenance, as bushings can be replaced without removing the entire coupling. This coupling does not transmit thrust loads, ensuring smooth operation. It is available in two materials: Cast Iron (FCL) and Carbon Steel (FCLS), both compliant with JIS B 1452-1991 standards. The product also offers excellent resistance to various chemicals and has a maximum operating temperature of 90°C and a minimum of -20°C. The allowable run-out tolerance for the joint outer diameter is 0.03mm, ensuring precise alignment during installation.

Suppliers

Company
Product
Description
Supplier Links
Flexible Flanged Shaft Coupling - FCL-180 - NBK America LLC
King of Prussia, PA, USA
Flexible Flanged Shaft Coupling
FCL-180
Flexible Flanged Shaft Coupling FCL-180
The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings". Simple structure comprised of a flange and coupling bolts. Easy-to-mount. Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy. While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either. Two types are available: Cast Iron FCL and Carbon Steel FCLS.
  • The most popular flexible shaft coupling in Japan that is compliant with JIS B 1452-1991 "Flexible Flanged Shaft Couplings".
  • Simple structure comprised of a flange and coupling bolts. Easy-to-mount.
  • Bushings can be replaced just by removing coupling bolts. This makes maintenance and service easy.
  • While it absorbs misalignment such as eccentricity and argument, it prevents noise by absorbing torsional vibration. It will not transmit thrust load, either.
  • Two types are available: Cast Iron FCL and Carbon Steel FCLS.
Supplier's Site Datasheet

Technical Specifications

  NBK America LLC
Product Category Flexible Couplings
Product Number FCL-180
Product Name Flexible Flanged Shaft Coupling
Coupling Type Flexible Link
Rated Torque 2035 In-lbs (2347 kg-cm)
Rated Speed 3500 rpm
Units English Design (optional feature); Metric Design (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

KHK GC2-35, Module 2, 40 Tooth, Gear Couplings Inner Hubs - gc2-35 - KHK USA, Inc.
Specs
Bore Diameter 3.31 inch (84 mm)
Coupling Diameter 3.15 inch (80 mm)
View Details
S-Flex Couplings -  - jbj Techniques Limited
jbj Techniques Limited
Specs
Coupling Type Flexible Link
Rated Torque 60 to 72469 In-lbs (69.18 to 83561 kg-cm)
Units Metric Design
View Details
Allen-Bradley / Rockwell Automation
View Details
Coupling Spring Disc 9400/XX-YY -  - Sensata Technologies
Specs
Coupling Type Coupling Spring Disc
View Details