Home
Products & Services
Engineering News
Standards
Webinars
Newsletters
Engineering Forum
Products & Services
Products & Services
Engineering News
Standards Library
Reference Library
Engineering Forum
Search Products & Services
Search GlobalSpec
Expand GlobalSpec Website Search Form
Login
Sign Up
I forgot my password.
Don't have an account?
Register here.
Home
Products
Building and Construction
Data Acquisition and Signal Conditioning
Electrical and Electronics
Flow Control and Fluid Transfer
Fluid Power
Imaging and Video Equipment
Industrial and Engineering Software
Industrial Computers and Embedded Systems
Lab Equipment and Scientific Instruments
Manufacturing and Process Equipment
Material Handling and Packaging Equipment
Materials and Chemicals
Mechanical Components
Motion and Controls
Networking and Communication Equipment
Optical Components and Optics
Semiconductors
Sensors, Transducers and Detectors
Specialized Industrial Products
Test and Measurement Equipment
All Product Catalogs
Services
Building and Construction Services
Business Services
Calibration and Testing Services
Contract Manufacturing and Fabrication
Electrical and Electronic Contract Manufacturing
Engineering and Technical Services
Industrial Automation Services
Industrial Maintenance
Material Handling and Packaging Services
Specialized Industrial Services
Engineering News
Aerospace and Defense
Automotive
Building and Construction
Consumer
Electronics
Energy and Natural Resources
Environmental, Health and Safety
Food and Beverage
Life Sciences
Maritime
Materials and Chemicals
Supply Chain
Reference Library
Engineering Forum
Product Directory
Industrial Catalogs
Technical Articles
HOME
PRODUCTS & SERVICES
CATALOGS
DIODES
NAVITAS SEMICONDUCTOR
MBRH24045R -- SINGLE DIODES
Navitas Semiconductor
Single Diodes
MBRH24045R
Description
Diode Schottky 45V 240A Chassis Mount D-67
DigiKey
Done
Request a Quote
Email Supplier
Datasheet
Description
Diode Schottky 45V 240A Chassis Mount D-67
Request a Quote
Email Supplier
Datasheet
Suppliers
Company
Product
Description
Supplier Links
DigiKey
Thief River Falls, MN, United States
Single Diodes
1913-MBRH24045R-ND
Single Diodes
1913-MBRH24045R-ND
Diode Schottky 45V 240A Chassis Mount D-67
Diode Schottky 45V 240A Chassis Mount D-67
Buy Now
Datasheet
Technical Specifications
DigiKey
Product Category
Diodes
Product Number
1913-MBRH24045R-ND
Product Name
Single Diodes
RoHS Compliant
RoHS
Unlock Full Specs
to access all available technical data
Similar Products
RS Components, Ltd.
Schottky Diodes & Rectifiers
1464731
Specs
Diode Type
Schottky
Diode Applications
Rectifier; Low Leakage
RoHS Compliant
RoHS
View Details
Micross Components, Inc.
Rectifier Diode
1N5419
Specs
Diode Type
Rectifier & Schottky Diodes
Diode Applications
Rectifier
I
F
4500 mA
View Details
Nexperia B.V.
Voltage regulator diodes
1N4741A,113
Specs
Diode Applications
Voltage Regulation
RoHS Compliant
RoHS
View Details
5
suppliers
Infineon Technologies AG
High Reliability - Space - Power - Schottkys and rectifiers - High reliability Schottky diodes - 120LQ100SCV
120LQ100SCV
Specs
Diode Type
Schottky
Diode Applications
Rectifier; Power Diodes
V
R
100 volts
View Details