G3R60MT07D is a 750 V silicon carbide MOSFET in a TO-247-3 package, designed for high-efficiency switching applications such as solar inverters, EV charging, and DC-DC converters. It has a typical on-state resistance of 60 mΩ at 25°C and can handle a continuous drain current of 30 A at a case temperature of 100°C. The device features a robust body diode with low forward voltage and reverse recovery charge, and is 100% avalanche tested. Thermal resistance from junction to case is specified at 0.68 to 0.88 °C/W, and the part weighs 6.1 g with a recommended mounting torque of 1.1 Nm. It supports a gate-source voltage range of -5 V to +15 V and operates from -55°C to 175°C.
750V Through Hole TO-247-3
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 1913-G3R60MT07D-ND |
| Product Name | Single FETs, MOSFETs |
| Transistor Technology / Material | Silicon Carbide |