Navitas Semiconductor JFETs 2N7638-GA

Description
650V 8A (Tc) (158°C) 200W (Tc) Surface Mount TO-276
Request a Quote
Description
650V 8A (Tc) (158°C) 200W (Tc) Surface Mount TO-276
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 2N7638-GA is a silicon carbide junction transistor designed for high-temperature switching applications, with a drain-source voltage rating of 650 V and a continuous drain current of 8 A at 158 °C case temperature. It features a drain-source on-resistance of 180 mΩ at 25 °C, rising to 490 mΩ at 250 °C, and operates up to a maximum junction temperature of 250 °C. The device is housed in a hermetic SMD-0.5/TO-276 package and meets RoHS compliance. It exhibits a positive temperature coefficient for easy paralleling, low gate charge, and low intrinsic capacitance, with switching energies of 34 µJ on and 64 µJ off at 175 °C, and 43 µJ on and 82 µJ off at 250 °C. The thermal resistance from junction to case is 1 °C/W.

Datasheet Summary
Powered by GS/AI

The 2N7638-GA is a silicon carbide junction transistor designed for high-temperature switching applications, with a drain-source voltage rating of 650 V and a continuous drain current of 8 A at 158 °C case temperature. It features a drain-source on-resistance of 180 mΩ at 25 °C, rising to 490 mΩ at 250 °C, and operates up to a maximum junction temperature of 250 °C. The device is housed in a hermetic SMD-0.5/TO-276 package and meets RoHS compliance. It exhibits a positive temperature coefficient for easy paralleling, low gate charge, and low intrinsic capacitance, with switching energies of 34 µJ on and 64 µJ off at 175 °C, and 43 µJ on and 82 µJ off at 250 °C. The thermal resistance from junction to case is 1 °C/W.

Suppliers

Company
Product
Description
Supplier Links
JFETs - 1913-2N7638-GA-ND - DigiKey
Thief River Falls, MN, United States
650V 8A (Tc) (158°C) 200W (Tc) Surface Mount TO-276

650V 8A (Tc) (158°C) 200W (Tc) Surface Mount TO-276

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 1913-2N7638-GA-ND
Product Name JFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

60 V, 1 A PNP medium power transistors - BC52PAS-QX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
2 suppliers
590A IGBT MODULE FOR ONE PHASE 400/480V - SK-H1-QOUT-D590 - Allen-Bradley / Rockwell Automation
Specs
Transistor Type IGBT
View Details
CSD18503Q5A 40V N-Channel NexFET? Power MOSFET, CSD18503Q5A - CSD18503Q5AT - Texas Instruments
Specs
Transistor Type Power-MOSFET
Polarity N-Channel
Package Type SON5x6
View Details
8 suppliers