Nautilus Systems, Inc. PL165 Series Placers PL165EPr

Description
The ‘All-Electric’ PL165EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 165mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL165r. The PL165EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 165mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel
Description
The ‘All-Electric’ PL165EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 165mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL165r. The PL165EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 165mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

Suppliers

Company
Product
Description
Supplier Links
PL165 Series Placers - PL165EPr - Nautilus Systems, Inc.
Phoenix, AZ, USA
PL165 Series Placers
PL165EPr
PL165 Series Placers PL165EPr
The ‘All-Electric’ PL165EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 165mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL165r. The PL165EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 165mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

The ‘All-Electric’ PL165EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 165mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL165r. The PL165EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling.
Key Features:

  • Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind)
  • Configured for Integration into Automation
  • Rapid Changeover Features
  • Maximum Affordability
  • 100 x 165mm Component Capacity
  • Any Shape, Any Material, Multiple Simultaneous Placements
  • EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent)
  • Optional Dual Force Tamp for increased Tamp force
  • 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input
  • Optional Secure AIM limits accessibility to approved personnel
Supplier's Site

Technical Specifications

  Nautilus Systems, Inc.
Product Category Packaging Machines
Product Number PL165EPr
Product Name PL165 Series Placers
Machine Type Labeling; SystemIntegration
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Dual Barrel Syringe Filling System - MT22 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary (optional feature)
Packaging Syringe
View Details
Vertical Band Sealer - VCBSDM-3/8- 6” x 5’ - All Packaging Machinery Corporation
All Packaging Machinery Corporation
Specs
Machine Type Closing; Sealing
Goods Powder; Consumer; BulkOEM
Packaging Bag
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details