Nautilus Systems, Inc. PL100 Series Placers PL100i

Description
The PL100i provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The PL100i is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements Placement Accuracy: +/- 0.2mm (0.008”) or better (component dependent) Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel
Description
The PL100i provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The PL100i is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements Placement Accuracy: +/- 0.2mm (0.008”) or better (component dependent) Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

Suppliers

Company
Product
Description
Supplier Links
PL100 Series Placers - PL100i - Nautilus Systems, Inc.
Phoenix, AZ, USA
PL100 Series Placers
PL100i
PL100 Series Placers PL100i
The PL100i provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The PL100i is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements Placement Accuracy: +/- 0.2mm (0.008”) or better (component dependent) Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

The PL100i provides highly accurate and reliable placement of virtually any shape of die-cut adhesive component. It provides capacity for components up to 100 x 100mm in size. The PL100i is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling.
Key Features:

  • Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind)
  • Configured for Integration into Automation
  • Rapid Changeover Features
  • Maximum Affordability
  • 100 x 100mm Component Capacity
  • Any Shape, Any Material, Multiple Simultaneous Placements
  • Placement Accuracy: +/- 0.2mm (0.008”) or better (component dependent)
  • Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent)
  • Optional Dual Force Tamp for increased Tamp force
  • 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input
  • Optional Secure AIM limits accessibility to approved personnel
Supplier's Site

Technical Specifications

  Nautilus Systems, Inc.
Product Category Packaging Machines
Product Number PL100i
Product Name PL100 Series Placers
Machine Type Labeling; SystemIntegration
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 3296052 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Cartridge Filling System - M10/30 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Cartridge
Industry Adhesives, Sealants & Greases; Industrial / General Use
View Details
Electric/Hydraulic Palletizer - PL-4024 Series - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details