Nautilus Systems, Inc. PL100 Series Placers PL100EPr

Description
The ‘All-Electric’ PL100EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL100r. The PL100EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel
Description
The ‘All-Electric’ PL100EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL100r. The PL100EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

Suppliers

Company
Product
Description
Supplier Links
PL100 Series Placers - PL100EPr - Nautilus Systems, Inc.
Phoenix, AZ, USA
PL100 Series Placers
PL100EPr
PL100 Series Placers PL100EPr
The ‘All-Electric’ PL100EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL100r. The PL100EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind) Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent) Optional Dual Force Tamp for increased Tamp force 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

The ‘All-Electric’ PL100EPr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The EP Package provides maximum accuracy with measured results as good as +/- 0.035mm. The EP Package incorporates a ‘closed-loop’ feedback system to monitor travel of the material and verify the correct feed location at an increased resolution as compared to the standard PL100r. The PL100EPr is configured specifically for integration into automated assembly solutions. It includes all of the hardware necessary for operation including a pneumatic precision-guided Tamp actuator assembly, a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Vacuum Chuck, Blade Guide Pad, and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling.
Key Features:

  • Base Unit includes Tamp (150mm stroke), Payoff, and Powered Take-Up (Rewind)
  • Configured for Integration into Automation
  • Rapid Changeover Features
  • Maximum Affordability
  • 100 x 100mm Component Capacity
  • Any Shape, Any Material, Multiple Simultaneous Placements
  • EP Accuracy: +/- 0.05mm (0.002”) or better (component dependent)
  • Optional Dual Force Tamp for increased Tamp force
  • 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input
  • Optional Secure AIM limits accessibility to approved personnel
Supplier's Site

Technical Specifications

  Nautilus Systems, Inc.
Product Category Packaging Machines
Product Number PL100EPr
Product Name PL100 Series Placers
Machine Type Labeling; SystemIntegration
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 9129113 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Hot Melt Filling System - Flex Fill 60 - Prosys
Specs
Machine Type Filling; FillSeal
Packaging Tins, sticks and jars
Closing Method CapLid
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details