Nautilus Systems, Inc. PL100 Series Placers PL100Cr

Description
The ‘All-Electric’ Clean Room PL100Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL100Cr is configured specifically for integration with external Robotic or Picker devices. It includes all of the hardware necessary for operation including a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Blade Guide Pad and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: All-Electric Base Unit includes Payoff, and Powered Take-Up (Rewind) Nickel Plated Exterior, HEPA Filtered Exhaust Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements Feed Accuracy: +/- 0.2mm (0.008”) or better (component dependent) Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent) 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel
Description
The ‘All-Electric’ Clean Room PL100Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL100Cr is configured specifically for integration with external Robotic or Picker devices. It includes all of the hardware necessary for operation including a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Blade Guide Pad and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: All-Electric Base Unit includes Payoff, and Powered Take-Up (Rewind) Nickel Plated Exterior, HEPA Filtered Exhaust Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements Feed Accuracy: +/- 0.2mm (0.008”) or better (component dependent) Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent) 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

Suppliers

Company
Product
Description
Supplier Links
PL100 Series Placers - PL100Cr - Nautilus Systems, Inc.
Phoenix, AZ, USA
PL100 Series Placers
PL100Cr
PL100 Series Placers PL100Cr
The ‘All-Electric’ Clean Room PL100Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL100Cr is configured specifically for integration with external Robotic or Picker devices. It includes all of the hardware necessary for operation including a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Blade Guide Pad and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling. Key Features: All-Electric Base Unit includes Payoff, and Powered Take-Up (Rewind) Nickel Plated Exterior, HEPA Filtered Exhaust Configured for Integration into Automation Rapid Changeover Features Maximum Affordability 100 x 100mm Component Capacity Any Shape, Any Material, Multiple Simultaneous Placements Feed Accuracy: +/- 0.2mm (0.008”) or better (component dependent) Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent) 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input Optional Secure AIM limits accessibility to approved personnel

The ‘All-Electric’ Clean Room PL100Cr provides a highly accurate and reliable feed and peel system of virtually any shape of die-cut adhesive component. No pneumatics simplifies setup and maintenance. It provides capacity for components up to 100 x 100mm in size. The PL100Cr is configured specifically for integration with external Robotic or Picker devices. It includes all of the hardware necessary for operation including a Payoff assembly, and a powered Takeup (rewind) assembly. Custom Component Tooling (CCT) is the tooling package configured specifically for your die-cut component. The CCT items consist of a Blade Guide Pad and Liner Guide Roller. All CCT items are customized per the specifications of your material and are configured for rapid changeover which means no tools are required to remove or replace the tooling.
Key Features:

  • All-Electric Base Unit includes Payoff, and Powered Take-Up (Rewind)
  • Nickel Plated Exterior, HEPA Filtered Exhaust
  • Configured for Integration into Automation
  • Rapid Changeover Features
  • Maximum Affordability
  • 100 x 100mm Component Capacity
  • Any Shape, Any Material, Multiple Simultaneous Placements
  • Feed Accuracy: +/- 0.2mm (0.008”) or better (component dependent)
  • Optional EP Package Accuracy: +/- 0.05mm (0.002”) or better (component dependent)
  • 16-Key Applicator Interface Module (AIM) with LCD Display for Operator Input
  • Optional Secure AIM limits accessibility to approved personnel
Supplier's Site

Technical Specifications

  Nautilus Systems, Inc.
Product Category Packaging Machines
Product Number PL100Cr
Product Name PL100 Series Placers
Machine Type Labeling; SystemIntegration
Unlock Full Specs
to access all available technical data

Similar Products

Hose and Tube End Sealing System - HC-CSS - HydraCheck Inc.
Specs
Machine Type Sealing
Closing Method HeatSeal
Industry Industrial / General Use
View Details
Heat Sealers - 3296024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Machine Type Sealing
Closing Method HeatSeal
View Details
Tube Filling System - RT90 - Prosys
Specs
Machine Type Filling; FillSeal
Features Sanitary
Packaging Tube
View Details
Electric/Hydraulic Palletizer - PL-2524 - Advance Lifts, Inc.
Specs
Machine Type Palletizer; Depalletizers
Industry Industrial / General Use
View Details