A 7Y55-GSS5025M is an ABEC 3 extended inner ring ball bearing with a 0.25 inch bore, 0.5 inch outside diameter, and a flanged outer ring, designed for low-friction rotation in precision applications. It features double metal shields and is lubricated with MIL-PRF-23827C grease. The bearing has a dynamic load rating of 70.4 lbf and a static load rating of 32 lbf. Its dimensions are 0.2500 inch width, 0.045 inch flange height, and inner and outer land diameters of 0.1875 inch and 0.547 inch respectively. The series is constructed from 440C stainless steel.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-GSS5025M |
| Product Name | 0.25" Bore, 0.5" Outside diameter., Lubricated With Grease ( MIL-G-23827A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3 |
| Features | Flanged |
| Design Units | Inch |