NationSkander California Corporation 20mm Bearing UCP204 + Pillow Block Cast Housing kit924

Description
UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Housing No: P204 Quantity: One Bearing
Description
UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Housing No: P204 Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
20mm Bearing UCP204 + Pillow Block Cast Housing - kit924 - NationSkander California Corporation
Anaheim, CA, USA
20mm Bearing UCP204 + Pillow Block Cast Housing
kit924
20mm Bearing UCP204 + Pillow Block Cast Housing kit924
UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm Item: UCP204 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" inch Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204 Housing No: P204 Quantity: One Bearing

UCP204 Pillow Block Bearing, UCP204 is Set Screw Type High-Center Height, Inner Diameter is 20mm

  • Item: UCP204 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8" inch
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204
  • Housing No: P204
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number kit924
Product Name 20mm Bearing UCP204 + Pillow Block Cast Housing
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 7509037 - RS Components, Ltd.
Specs
Shaft Diameter 1.97 inch (50 mm)
Housing Cast Iron; Cast iron
Length 5.12 inch (130 mm)
View Details
Flange Mounted Bearings - 2 Bolt Flange, Heavy Duty, Stainless Steel - SUCFL305 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 0.9843 inch (25 mm)
View Details
1-1/4 in. ID, 5-27/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL20620 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.59 inch (40.48 mm)
View Details
SPHERICAL PILLOW BLOCK BEARINGS - PSJAM-05 - W.M. Berg
Specs
Bearing Type Spherical Roller
Shaft Diameter 0.1969 inch (5 mm)
Housing Plastic / Polymer
View Details