A 7Y55-GSS3112 is an ABEC 3 extended inner ring ball bearing with a 0.125-inch bore, 0.3125-inch outer diameter, and double shields, designed for low-friction rotation in rotary applications. It features a 440C stainless steel construction and is lubricated with oil conforming to MIL-PRF-6085. The bearing has a dynamic load rating of 48 lbf and a static load rating of 17.6 lbf. Its width is 0.3125 inch, with inner and outer land diameters of 0.1719 inch and 0.359 inch respectively. The product is part of a series offering variants with different bore and outer diameters, all sharing the same ABEC 3 tolerance and shielded design.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7Y55-GSS3112 |
| Product Name | 0.125" Bore, 0.3125" Outside diameter., Lubricated With Oil ( MIL-L-6085A) |
| Application | Pump |
| Material / Plating | Stainless Steel |
| Bearing Class | ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3 |
| Features | Flanged |
| Design Units | Inch |