NationSkander California Corporation SL204-12 3/4 kit8967

Description
SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing. Item: SL204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing
Description
SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing. Item: SL204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SL204-12 3/4 kit8967
SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing. Item: SL204-12 Bearing Type: Pillow Block Mounted Bearing Bolt Size: 3/8" Basic Load (Cr:): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC204-12 Quantity: One bearing

SL204-12 FYH Bearing Pillow Block Bearing Low shaft heights with set screws Wide Inner Ring Cylindrical bore (with set screws) 3/4" Inner Diameter Bearing.

  • Item: SL204-12 Bearing
  • Type: Pillow Block Mounted Bearing
  • Bolt Size: 3/8"
  • Basic Load (Cr:): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number kit8967
Product Name SL204-12 3/4
Unlock Full Specs
to access all available technical data

Similar Products

8mm Bore, Molded Nylon Bearing Block, with Ertalyte TX bearing - A 7Z 6MF1808E - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Diameter 0.3150 inch (8 mm)
Bearing Ertalyte Tx
Housing Plastic / Polymer; Molded Nylon
View Details
Flange Mount Bearing Units - 4 Bolt Square Flanged Unit - SUCFS311 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Bearing Type Ball
Shaft Securing Method Setscrew
Shaft Diameter 2.17 inch (55 mm)
View Details
Plummer Blocks & Pillow Blocks - 7508983 - RS Components, Ltd.
Specs
Shaft Diameter 1.77 inch (45 mm)
Housing Cast Iron; Cast iron
Length 7.48 inch (190 mm)
View Details
Pillow Block Ball Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Ball
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Stainless Steel
View Details