NationSkander California Corporation FYH Bearing 17mm UCT203E Take Up Mounted Bearings Kit8942

Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT203E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing
Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT203E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing 17mm UCT203E Take Up Mounted Bearings - Kit8942 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing 17mm UCT203E Take Up Mounted Bearings
Kit8942
FYH Bearing 17mm UCT203E Take Up Mounted Bearings Kit8942
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns are Belt conveyor and it is used where the shaft distance must be adjusted. Item: UCT203E Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: UC203 Quantity: One bearing

The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications are Belt conveyor and it is used where the shaft distance must be adjusted.

  • Item: UCT203E Bearing
  • Type: Take Up Mounted Bearing
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: UC203
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Take-up Bearings
Product Number Kit8942
Product Name FYH Bearing 17mm UCT203E Take Up Mounted Bearings
Unlock Full Specs
to access all available technical data

Similar Products

 - 7509062 - RS Components, Ltd.
RS Components, Ltd.
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.7874 inch (20 mm)
View Details
Take-up Units -  - KG International FZCO
KG International FZCO
Specs
Component Take-up Bearing
Design Units Metric
Bore Diameter 0.4724 to 3.94 inch (12 to 100 mm)
View Details
Link-Belt TDS4560412 Take-up Frames Bearing Parts & Kits - TDS4560412 - RegalRexnord
Specs
Component Take-up Frame
Frame Features Protected Screw
View Details
Type E Tapered Roller Bearing Take-Up Units -  - Timken Company (The)
Specs
Component Take-up Bearing
Bore Diameter 1.38 to 3.94 inch (35 to 100 mm)
Bearing Style Ball / Roller Bearing
View Details