NationSkander California Corporation 7008B Angular Contact Bearing 40x68x15 Kit8892

Description
7008B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel. Item: 7008B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 40mm x 68mm x 15mm/Metric inner diameter: 40mm outer diameter: 68mm Width: 15mm Size: 40 x 68 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 18,800 N Static load rating Cor: 14,500 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 11,000 RPM
Description
7008B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel. Item: 7008B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 40mm x 68mm x 15mm/Metric inner diameter: 40mm outer diameter: 68mm Width: 15mm Size: 40 x 68 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 18,800 N Static load rating Cor: 14,500 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 11,000 RPM

Suppliers

Company
Product
Description
Supplier Links
7008B Angular Contact Bearing 40x68x15 - Kit8892 - NationSkander California Corporation
Anaheim, CA, USA
7008B Angular Contact Bearing 40x68x15
Kit8892
7008B Angular Contact Bearing 40x68x15 Kit8892
7008B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel. Item: 7008B Ball Bearing Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing) Dimensions: 40mm x 68mm x 15mm/Metric inner diameter: 40mm outer diameter: 68mm Width: 15mm Size: 40 x 68 x 15 mm Quantity: One Bearing Dynamic load rating Cr: 18,800 N Static load rating Cor: 14,500 N Limiting Speed: Grease Lubrication: 8,500 RPM Oil Lubrication: 11,000 RPM

7008B Single Row Angular Contact Spindle Ball Bearing, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only.Bearing is made of Chrome Steel.

  • Item: 7008B Ball Bearing
  • Type: Single Row Angular Contact Ball Bearing (Spindle Ball Bearing)
  • Dimensions: 40mm x 68mm x 15mm/Metric
  • inner diameter: 40mm
  • outer diameter: 68mm
  • Width: 15mm
  • Size: 40 x 68 x 15 mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 18,800 N
  • Static load rating Cor: 14,500 N
  • Limiting Speed:
    • Grease Lubrication: 8,500 RPM
    • Oil Lubrication: 11,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8892
Product Name 7008B Angular Contact Bearing 40x68x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFYR: Flange Yoke Type - MFYR-40 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Design Units Inch
View Details
 - Convex round type_Plastic bearing_DO - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
Ball Bearings - 2612692 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details