NationSkander California Corporation SBPP204-12 FYH Bearing 3/4 Kit8869

Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP204-12 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing
Description
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP204-12 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
SBPP204-12 FYH Bearing 3/4 - Kit8869 - NationSkander California Corporation
Anaheim, CA, USA
SBPP204-12 FYH Bearing 3/4
Kit8869
SBPP204-12 FYH Bearing 3/4 Kit8869
This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation. Item: SBPP204-12 Bearing Type: Steel plate pillow Bearing Bolt Size: 5/16" Basic Load (Cr): 12.8 KN Basic Load (Cor): 6.65 KN Bearing No: SB204-12 Quantity: One bearing

This lightweight pillow type unit for minimal loads comprises a standard duty ball bearing and the pressed steel plate housing.Applications are Lightweight conveyor, environments exposed to light load and low speed rotation.

  • Item: SBPP204-12 Bearing
  • Type: Steel plate pillow Bearing
  • Bolt Size: 5/16"
  • Basic Load (Cr): 12.8 KN
  • Basic Load (Cor): 6.65 KN
  • Bearing No: SB204-12
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit8869
Product Name SBPP204-12 FYH Bearing 3/4
Unlock Full Specs
to access all available technical data

Similar Products

Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
0.5
Specs
Bearing / Housing Features Self-aligning
Shaft Diameter 0.5000 inch (12.7 mm)
Load Rating 975 lbs (442 kg)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH215 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 2.95 inch (75 mm)
Bearing Stainless Steel
View Details
Pillow Block/Bearing Housing - 19422604 - Radwell International
Specs
Bearing Type Ball
View Details