NationSkander California Corporation FYH Bearing SBPF205-16 1 Kit8861

Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF205-16 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-16 Quantity: One bearing
Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF205-16 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPF205-16 1 - Kit8861 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPF205-16 1
Kit8861
FYH Bearing SBPF205-16 1 Kit8861
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF205-16 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-16 Quantity: One bearing

Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPF205-16 Bearing
  • Type: Stamped steel plate round three-bolt flange type units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: SB205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8861
Product Name FYH Bearing SBPF205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
Ball Bearings - 2612619 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details