NationSkander California Corporation FYH Bearing SBPF205-16 1 Kit8861

Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF205-16 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-16 Quantity: One bearing
Description
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF205-16 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-16 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing SBPF205-16 1 - Kit8861 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing SBPF205-16 1
Kit8861
FYH Bearing SBPF205-16 1 Kit8861
Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking). Item: SBPF205-16 Bearing Type: Stamped steel plate round three-bolt flange type units Bolt Size: 5/16" Basic Load (Cr): 14 KN Basic Load (Cor): 7.85 KN Bearing No: SB205-16 Quantity: One bearing

Stamped steel plate round three-bolt flange type units Cylindrical bore (with set screw locking).

  • Item: SBPF205-16 Bearing
  • Type: Stamped steel plate round three-bolt flange type units
  • Bolt Size: 5/16"
  • Basic Load (Cr): 14 KN
  • Basic Load (Cor): 7.85 KN
  • Bearing No: SB205-16
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Pillow Block Bearings
Product Number Kit8861
Product Name FYH Bearing SBPF205-16 1
Unlock Full Specs
to access all available technical data

Similar Products

1/2 in. ID, 3-29/32 in. High Standard Duty Set Screw Type Diamond Flange Mounting Block - BBXBLK-UFL2018S - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Shaft Securing Method Setscrew
Housing Cast Iron
Height 1.22 inch (30.96 mm)
View Details
Heighten Flange Pillow Block Bearings, 2-Bolt Flange, Stainless Steel - SUCPH206 - MOUETTE PLASTIC MOLD CO., LTD
Specs
Shaft Securing Method Setscrew
Shaft Diameter 1.18 inch (30 mm)
Bearing Stainless Steel
View Details
Plummer Blocks & Pillow Blocks - 2346972 - RS Components, Ltd.
Specs
Shaft Diameter 0.9843 inch (25 mm)
Housing Stainless Steel; Stainless Steel
Length 5.51 inch (140 mm)
View Details
Pillow Block Plain Bearings -  - Climax Metal Products Company
Climax Metal Products Company
Specs
Bearing Type Plain
Shaft Diameter 0.5000 to 1 inch (12.7 to 25.4 mm)
Bearing Plastic
View Details