NationSkander California Corporation FYH Bearing UCT205-14 7/8 Kit8840

Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT205-14 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing
Description
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT205-14 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing

Suppliers

Company
Product
Description
Supplier Links
FYH Bearing UCT205-14 7/8 - Kit8840 - NationSkander California Corporation
Anaheim, CA, USA
FYH Bearing UCT205-14 7/8
Kit8840
FYH Bearing UCT205-14 7/8 Kit8840
The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applicatio ns is Belt conveyor, bearing is used where the shaft distance must be adjusted. Item: UCT205-14 Bearing Type: Take Up Mounted Bearing Basic Load (Cr): 14.0 KN Basic Load (Cor): 7.85 KN Bolt Size: 3/8" Bearing No: UC205-14 Quantity: One bearing

The take-up unit fits into a take-up frame and allows for linear adjustment along the plane of the unit. Both international and domestic slot versions are available.Applications is Belt conveyor, bearing is used where the shaft distance must be adjusted.

  • Item: UCT205-14 Bearing
  • Type: Take Up Mounted Bearing
  • Basic Load (Cr): 14.0 KN
  • Basic Load (Cor): 7.85 KN
  • Bolt Size: 3/8"
  • Bearing No: UC205-14
  • Quantity: One bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8840
Product Name FYH Bearing UCT205-14 7/8
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-4 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
Ball Bearings - 291583 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Plastic; Polyamide
Rolling Element Steel
Seals / Shields None (Open Bearing)
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details