NationSkander California Corporation 61801 Full Ceramic Bearing Si3N4/PTFE 12x21x5 Kit8568

Description
61801 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, this is a popular size that could be used in many applications that use this size 12mm x 21mm x 5mm. Item: 61801 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Beairng Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Quantity: One Bearing
Description
61801 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, this is a popular size that could be used in many applications that use this size 12mm x 21mm x 5mm. Item: 61801 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Beairng Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
61801 Full Ceramic Bearing Si3N4/PTFE 12x21x5 - Kit8568 - NationSkander California Corporation
Anaheim, CA, USA
61801 Full Ceramic Bearing Si3N4/PTFE 12x21x5
Kit8568
61801 Full Ceramic Bearing Si3N4/PTFE 12x21x5 Kit8568
61801 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, this is a popular size that could be used in many applications that use this size 12mm x 21mm x 5mm. Item: 61801 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Beairng Cage: PTFE Closures: Open Material: Full Ceramic Si3N4 (Silicon Nitride) Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride) Dimensions: 12mm x 21mm x 5mm/Metric ID (inner diameter)/Bore: 12mm OD (outer diameter): 21mm Width/Height/thickne ss: 5mm Quantity: One Bearing

61801 Full Ceramic Silicon Nitride Ball Beairng with 14 Si3N4 Ceramic Balls, this is a popular size that could be used in many applications that use this size 12mm x 21mm x 5mm.

  • Item: 61801 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Ball Beairng
  • Cage: PTFE
  • Closures: Open
  • Material: Full Ceramic Si3N4 (Silicon Nitride)
  • Balls: 14 Ceramic Balls Si3N4 (Silicon Nitride)
  • Dimensions: 12mm x 21mm x 5mm/Metric
  • ID (inner diameter)/Bore: 12mm
  • OD (outer diameter): 21mm
  • Width/Height/thickness: 5mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8568
Product Name 61801 Full Ceramic Bearing Si3N4/PTFE 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-1/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 140 lbs (63 kg)
Dynamic Radial 630 lbs (286 kg)
View Details
Ball Bearings - 2612633 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details