NationSkander California Corporation S61801-2RS Ceramic Bearing ABEC-5 Kit8564

Description
S61801-2RS Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many applications that uses this size 12mm x 21mm x 5mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: S61801-2RS Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Closures: Rubber Seals Quality: ABEC-5 Material: Stainless Steel Size: 12mm x 21mm x 5mm Inner Diameter: 12mm Outer Diameter: 21mm Width: 5mm Quantity: One Bearing Equal: 6801-2RS1 (6801RS1)
Description
S61801-2RS Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many applications that uses this size 12mm x 21mm x 5mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: S61801-2RS Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Closures: Rubber Seals Quality: ABEC-5 Material: Stainless Steel Size: 12mm x 21mm x 5mm Inner Diameter: 12mm Outer Diameter: 21mm Width: 5mm Quantity: One Bearing Equal: 6801-2RS1 (6801RS1)

Suppliers

Company
Product
Description
Supplier Links
S61801-2RS Ceramic Bearing ABEC-5 - Kit8564 - NationSkander California Corporation
Anaheim, CA, USA
S61801-2RS Ceramic Bearing ABEC-5
Kit8564
S61801-2RS Ceramic Bearing ABEC-5 Kit8564
S61801-2RS Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many applications that uses this size 12mm x 21mm x 5mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination. Item: S61801-2RS Ball Bearing Type: Deep Groove Ball Bearing Balls: Ceramic Closures: Rubber Seals Quality: ABEC-5 Material: Stainless Steel Size: 12mm x 21mm x 5mm Inner Diameter: 12mm Outer Diameter: 21mm Width: 5mm Quantity: One Bearing Equal: 6801-2RS1 (6801RS1)

S61801-2RS Stainless Steel Ball Bearing with Ceramic Balls, this is a popular size that could be used in many applications that uses this size 12mm x 21mm x 5mm, bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination.

  • Item: S61801-2RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Balls: Ceramic
  • Closures: Rubber Seals
  • Quality: ABEC-5
  • Material: Stainless Steel
  • Size: 12mm x 21mm x 5mm
  • Inner Diameter: 12mm
  • Outer Diameter: 21mm
  • Width: 5mm
  • Quantity: One Bearing
  • Equal: 6801-2RS1 (6801RS1)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8564
Product Name S61801-2RS Ceramic Bearing ABEC-5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2058776 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-FS3115 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-1-3/8 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 370 lbs (168 kg)
Dynamic Radial 1350 lbs (612 kg)
View Details