NationSkander California Corporation 10 Bearing S61801-2RS 12x21x5 kit8559

Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel and can rotate up to 39,000 rpm, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings S61801RS Size: 12 x 21 x 5 mm S61801-2RS Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals 61801RS1 Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube MARKING: 6801RS Equal: 6801-2RS1 FIT: BMT GAS FITS: BMT AUSTIN FITS: BMT 931 4012 SA-AD FITS: BMT 931 AUSTIN QCFE FITS: CRONO 4WD 3DIFF (1:8) FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII
Description
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel and can rotate up to 39,000 rpm, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings S61801RS Size: 12 x 21 x 5 mm S61801-2RS Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals 61801RS1 Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube MARKING: 6801RS Equal: 6801-2RS1 FIT: BMT GAS FITS: BMT AUSTIN FITS: BMT 931 4012 SA-AD FITS: BMT 931 AUSTIN QCFE FITS: CRONO 4WD 3DIFF (1:8) FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S61801-2RS 12x21x5 - kit8559 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S61801-2RS 12x21x5
kit8559
10 Bearing S61801-2RS 12x21x5 kit8559
10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel and can rotate up to 39,000 rpm, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings S61801RS Size: 12 x 21 x 5 mm S61801-2RS Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals 61801RS1 Lubrication: Self Lubricated (Grease) Quantity: 10 Bearings Packing: 10 bearings in 1 plastic tube MARKING: 6801RS Equal: 6801-2RS1 FIT: BMT GAS FITS: BMT AUSTIN FITS: BMT 931 4012 SA-AD FITS: BMT 931 AUSTIN QCFE FITS: CRONO 4WD 3DIFF (1:8) FITS: MUGEN SPORT (1:8) GAS FITS: PICCO CARS RS 600 GAS (1:10) FITS: SERPENT 9000 REAR AXLE INNER FITS: EXCLE(1:8)4WD FITS: IMPACT-10(COMPLETE) FITS: SPRINT 6000 GAS FITS: XL9000 MKII

10 Bearings Stainless Steel Ball Bearings , this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel and can rotate up to 39,000 rpm, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings S61801RS
  • Size: 12 x 21 x 5 mm S61801-2RS
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals 61801RS1
  • Lubrication: Self Lubricated (Grease)
  • Quantity: 10 Bearings
  • Packing: 10 bearings in 1 plastic tube
  • MARKING: 6801RS
  • Equal: 6801-2RS1
  • FIT: BMT GAS
  • FITS: BMT AUSTIN
  • FITS: BMT 931 4012 SA-AD
  • FITS: BMT 931 AUSTIN QCFE
  • FITS: CRONO 4WD 3DIFF (1:8)
  • FITS: MUGEN SPORT (1:8) GAS
  • FITS: PICCO CARS RS 600 GAS (1:10)
  • FITS: SERPENT 9000 REAR AXLE INNER
  • FITS: EXCLE(1:8)4WD
  • FITS: IMPACT-10(COMPLETE)
  • FITS: SPRINT 6000 GAS
  • FITS: XL9000 MKII
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8559
Product Name 10 Bearing S61801-2RS 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346927 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PS5012 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-76-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
View Details