NationSkander California Corporation Z9504B Bearing 3/4 Kit8521

Description
Z9504B sealed Radial Ball Bearing, inner diameter is 3/4", outer diameter is 1 25/32" and width is 39/64". Item: Z9504B Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber sealed Size: 3/4" x 1 25/32" x 39/64" inch Inner Diameter: 3/4" inch Outer Diameter: 1 25/32" inch Width: 39/64" inch Quantity: One Bearing
Description
Z9504B sealed Radial Ball Bearing, inner diameter is 3/4", outer diameter is 1 25/32" and width is 39/64". Item: Z9504B Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber sealed Size: 3/4" x 1 25/32" x 39/64" inch Inner Diameter: 3/4" inch Outer Diameter: 1 25/32" inch Width: 39/64" inch Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
Z9504B Bearing 3/4 - Kit8521 - NationSkander California Corporation
Anaheim, CA, USA
Z9504B Bearing 3/4
Kit8521
Z9504B Bearing 3/4 Kit8521
Z9504B sealed Radial Ball Bearing, inner diameter is 3/4", outer diameter is 1 25/32" and width is 39/64". Item: Z9504B Ball Bearing Type: Deep Groove Ball Bearing Closures: Rubber sealed Size: 3/4" x 1 25/32" x 39/64" inch Inner Diameter: 3/4" inch Outer Diameter: 1 25/32" inch Width: 39/64" inch Quantity: One Bearing

Z9504B sealed Radial Ball Bearing, inner diameter is 3/4", outer diameter is 1 25/32" and width is 39/64".

  • Item: Z9504B Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: Rubber sealed
  • Size: 3/4" x 1 25/32" x 39/64" inch
  • Inner Diameter: 3/4" inch
  • Outer Diameter: 1 25/32" inch
  • Width: 39/64" inch
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8521
Product Name Z9504B Bearing 3/4
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-4-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.0000 inch (25.400 mm)
View Details
Ball Bearings - 2346858 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields Single Seal
View Details
0.125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details