NationSkander California Corporation SR2ZZ Ceramic Bearing Kit8430

Description
SR2ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR2ZZ Ball Bearings Type: Deep Groove Ball Bearings Lubrication: Dry Material: Stainless Steel Closures: 2 Metal Shields Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 1/8" x 3/8" x 5/32" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: One Bearing Dynamic load rating: 144 LBS Static load rating: 50 LBS
Description
SR2ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR2ZZ Ball Bearings Type: Deep Groove Ball Bearings Lubrication: Dry Material: Stainless Steel Closures: 2 Metal Shields Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 1/8" x 3/8" x 5/32" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: One Bearing Dynamic load rating: 144 LBS Static load rating: 50 LBS

Suppliers

Company
Product
Description
Supplier Links
SR2ZZ Ceramic Bearing - Kit8430 - NationSkander California Corporation
Anaheim, CA, USA
SR2ZZ Ceramic Bearing
Kit8430
SR2ZZ Ceramic Bearing Kit8430
SR2ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings. Item: SR2ZZ Ball Bearings Type: Deep Groove Ball Bearings Lubrication: Dry Material: Stainless Steel Closures: 2 Metal Shields Balls: Si3N4 Ceramic Balls (Silicon Nitride) Dimensions: 1/8" x 3/8" x 5/32" inch ID (inner diameter)/Bore: 1/8" inch OD (outer diameter): 3/8" inch Width/Height/thickne ss: 5/32" inch Quantity: One Bearing Dynamic load rating: 144 LBS Static load rating: 50 LBS

SR2ZZ Stainless Steel Ball Bearing with Ceramic Balls ABEC-7 quality, this is a popular size that could be used in many application that uses this size 1/8" x 3/8" x 5/32". Bearing is made of Stainless Steel, each bearing has 2 metal shields to protect the bearing from dust or any possible contamination, Ceramic Balls are the highest standard of balls that can make your bearings live at least 5 times more than any other bearings.

  • Item: SR2ZZ Ball Bearings
  • Type: Deep Groove Ball Bearings
  • Lubrication: Dry
  • Material: Stainless Steel
  • Closures: 2 Metal Shields
  • Balls: Si3N4 Ceramic Balls (Silicon Nitride)
  • Dimensions: 1/8" x 3/8" x 5/32" inch
  • ID (inner diameter)/Bore: 1/8" inch
  • OD (outer diameter): 3/8" inch
  • Width/Height/thickness: 5/32" inch
  • Quantity: One Bearing
  • Dynamic load rating: 144 LBS
  • Static load rating: 50 LBS
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8430
Product Name SR2ZZ Ceramic Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346934 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Double Shield
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MVCR: V-Groove Stud Type - MVCR-26 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 387 lbs (175 kg)
Dynamic Radial 627 lbs (284 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Oil (MIL-L-6085A) - A 7Y55-PSS2507 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details