NationSkander California Corporation RM4ZZ 15mm V Groove Guide Bearing Kit8408

Description
RM4ZZ 15mm V Groove Guide Bearing, bearing is a Shielded Item: RM4ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,000 RPM
Description
RM4ZZ 15mm V Groove Guide Bearing, bearing is a Shielded Item: RM4ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,000 RPM

Suppliers

Company
Product
Description
Supplier Links
RM4ZZ 15mm V Groove Guide Bearing - Kit8408 - NationSkander California Corporation
Anaheim, CA, USA
RM4ZZ 15mm V Groove Guide Bearing
Kit8408
RM4ZZ 15mm V Groove Guide Bearing Kit8408
RM4ZZ 15mm V Groove Guide Bearing, bearing is a Shielded Item: RM4ZZ Bearing Type: V Groove Guide Bearing Quantity: One bearing Dynamic load rating Cr: 16,250 N Static load rating Cor: 9,200 N Limiting Speed: Grease Lubrication: 39,000 RPM

RM4ZZ 15mm V Groove Guide Bearing, bearing is a Shielded

  • Item: RM4ZZ Bearing
  • Type: V Groove Guide Bearing
  • Quantity: One bearing
  • Dynamic load rating Cr: 16,250 N
  • Static load rating Cor: 9,200 N
  • Limiting Speed:
    • Grease Lubrication: 39,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8408
Product Name RM4ZZ 15mm V Groove Guide Bearing
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Stainless Steel; Stainless Steel
Rolling Element Steel
Design Units Metric
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-200-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 63000 lbs (28571 kg)
View Details
 - One-sided flange type_Plastic bearing_DF - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details