NationSkander California Corporation 6201-8ZZ Bearing 1/2 Kit8349

Description
6201-8ZZ Shielded Ball Bearing, the 6201-8ZZ inner diameter is 1/2" inch, the 6201-8ZZ outer diameter is 32mm and the 6201-8ZZ width is 10mm, 6201-8ZZ is made of Chrome Steel, 6201-8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease. Item: 6201-8ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 32mm x 10mm ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 1/2" x 32mm x 10mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM
Description
6201-8ZZ Shielded Ball Bearing, the 6201-8ZZ inner diameter is 1/2" inch, the 6201-8ZZ outer diameter is 32mm and the 6201-8ZZ width is 10mm, 6201-8ZZ is made of Chrome Steel, 6201-8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease. Item: 6201-8ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 32mm x 10mm ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 1/2" x 32mm x 10mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6201-8ZZ Bearing 1/2 - Kit8349 - NationSkander California Corporation
Anaheim, CA, USA
6201-8ZZ Bearing 1/2
Kit8349
6201-8ZZ Bearing 1/2 Kit8349
6201-8ZZ Shielded Ball Bearing, the 6201-8ZZ inner diameter is 1/2" inch, the 6201-8ZZ outer diameter is 32mm and the 6201-8ZZ width is 10mm, 6201-8ZZ is made of Chrome Steel, 6201-8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease. Item: 6201-8ZZ Ball Bearing Type: Deep Groove Ball Bearing Closures: 2 Metal Shields Lubrication: Self Lubricated (Grease) Dimensions: 1/2" x 32mm x 10mm ID (inner diameter)/Bore: 1/2" inch OD (outer diameter): 32mm Width/Height/thickne ss: 10mm Size: 1/2" x 32mm x 10mm Quantity: One Bearing Dynamic load rating Cr: 6,800 N Static load rating Cor: 3,050 N Limiting Speed: Grease Lubrication: 22,000 RPM

6201-8ZZ Shielded Ball Bearing, the 6201-8ZZ inner diameter is 1/2" inch, the 6201-8ZZ outer diameter is 32mm and the 6201-8ZZ width is 10mm, 6201-8ZZ is made of Chrome Steel, 6201-8ZZ bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, bearing is pre-lubricated with grease.

  • Item: 6201-8ZZ Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Closures: 2 Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Dimensions: 1/2" x 32mm x 10mm
  • ID (inner diameter)/Bore: 1/2" inch
  • OD (outer diameter): 32mm
  • Width/Height/thickness: 10mm
  • Size: 1/2" x 32mm x 10mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 6,800 N
  • Static load rating Cor: 3,050 N
  • Limiting Speed:
    • Grease Lubrication: 22,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8349
Product Name 6201-8ZZ Bearing 1/2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
Dynamic Radial 14300 lbs (6485 kg)
View Details
Ball Bearings - 2612645 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 - A 7C55MPSS3010 - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Bearing Class 52100 Steel / ISO 0
Design Units Metric
View Details