The A 7C55MPSS3010 is a double-shielded metric ball bearing with a 10 mm bore, 30 mm outer diameter, and 9 mm width, constructed from AISI 52100 steel and pre-lubricated with Chevron SRI #2 grease. It has a radial play specification of 0.013/0.005 mm and is rated as ISO 0 (ABEC 1). The bearing features a single-row design with shields on both sides to protect against contamination.
A bearing is a device that reduces friction between moving components by preventing metal-to-metal contact while assisting components (shafts, axles, and wheels) to freely rotate around a fixed axis, cutting down on heat generation and the amount of energy that is consumed. By replacing sliding motion with low-friction rolling motion, the life of the rotating components is increased. A bearing also keeps the shaft in the proper position, providing support and alignment and transferring the axial or radial loads to the housing.
The types of bearings that we offer include rolling element bearings, which consist of both ball bearings and roller bearings.
Balls are utilized as the rolling element in ball bearings; a retainer holds the balls in place and allows them to freely rotate. The balls are kept inside channels cut in both the inner and outer races. Because there is no surface contact between the balls and races, precision ball bearings have a lower load capacity for their size than other bearings.
| Stock Drive Products & Sterling Instrument - SDP/SI | |
|---|---|
| Product Category | Ball Bearings |
| Product Number | A 7C55MPSS3010 |
| Product Name | 10mm Bore, 30mm Outside Dia., 52100 ST. / ISO normal Ball bearing, Lube With Chevron SR1 #2 |
| Application | Pump |
| Bearing Class | 52100 Steel / ISO 0 |
| Design Units | Metric |
| Bore | 0.3937 inch (10.000 mm) |