NationSkander California Corporation 10 Ceramic Bearing 6x10x3 kit828

Description
10 Hybrid Ceramic Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Double Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM
Description
10 Hybrid Ceramic Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Double Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Ceramic Bearing 6x10x3 - kit828 - NationSkander California Corporation
Anaheim, CA, USA
10 Ceramic Bearing 6x10x3
kit828
10 Ceramic Bearing 6x10x3 kit828
10 Hybrid Ceramic Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Shielded Ball Bearings Type: Deep groove ball bearings Material: Chrome Steel Balls: Ceramic Closures: Double Metal Shields Lubrication: Self Lubricated (Grease) Size: 6mm x 10mm x 3mm Quantity: 10 Bearings Dynamic load rating Cr: 500 N Static load rating Cor: 220 N Limiting Speed: Grease Lubrication: 53,000 RPM

10 Hybrid Ceramic Bearings, this is a popular size that could be used in many application that uses this size 6mm x 10mm x 3mm. Bearings are made of Chrome Steel, each bearing has 2 Metal Shields to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Shielded Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Chrome Steel
  • Balls: Ceramic
  • Closures: Double Metal Shields
  • Lubrication: Self Lubricated (Grease)
  • Size: 6mm x 10mm x 3mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 500 N
  • Static load rating Cor: 220 N
  • Limiting Speed:
    • Grease Lubrication: 53,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit828
Product Name 10 Ceramic Bearing 6x10x3
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-26-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 1720 lbs (780 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS3725M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
 - Flat and convex type_Plastic bearing (heavy duty)_IDS - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details