NationSkander California Corporation 6206RS Bearing 30x62x16 Sealed kit817_1

Description
6206RS Sealed Ball Bearing, 6206RS inner diameter is 30mm, 6206RS Bearings outer diameter is 62mm and Bearings 6206RS width is 16mm, 6206RS Ball Bearing is made of Chrome Steel, each 6206RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6206RS bearing is pre-lubricated with grease. Item: 6206RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 30mm x 62mm x 16mm Inner Diameter: 30mm Outer Diameter: 62mm Width: 16mm Quantity: One Bearing Dynamic load rating Cr: 19,500 N Static load rating Cor: 11,300 N Limiting Speed: Grease Lubrication: 7,500 RPM
Description
6206RS Sealed Ball Bearing, 6206RS inner diameter is 30mm, 6206RS Bearings outer diameter is 62mm and Bearings 6206RS width is 16mm, 6206RS Ball Bearing is made of Chrome Steel, each 6206RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6206RS bearing is pre-lubricated with grease. Item: 6206RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 30mm x 62mm x 16mm Inner Diameter: 30mm Outer Diameter: 62mm Width: 16mm Quantity: One Bearing Dynamic load rating Cr: 19,500 N Static load rating Cor: 11,300 N Limiting Speed: Grease Lubrication: 7,500 RPM

Suppliers

Company
Product
Description
Supplier Links
6206RS Bearing 30x62x16 Sealed - kit817_1 - NationSkander California Corporation
Anaheim, CA, USA
6206RS Bearing 30x62x16 Sealed
kit817_1
6206RS Bearing 30x62x16 Sealed kit817_1
6206RS Sealed Ball Bearing, 6206RS inner diameter is 30mm, 6206RS Bearings outer diameter is 62mm and Bearings 6206RS width is 16mm, 6206RS Ball Bearing is made of Chrome Steel, each 6206RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6206RS bearing is pre-lubricated with grease. Item: 6206RS Ball Bearing Type: Deep Groove Ball Bearing Material: Chrome Steel Closures: Rubber Seals Lubrication: Self Lubricated (Grease) Size: 30mm x 62mm x 16mm Inner Diameter: 30mm Outer Diameter: 62mm Width: 16mm Quantity: One Bearing Dynamic load rating Cr: 19,500 N Static load rating Cor: 11,300 N Limiting Speed: Grease Lubrication: 7,500 RPM

6206RS Sealed Ball Bearing, 6206RS inner diameter is 30mm, 6206RS Bearings outer diameter is 62mm and Bearings 6206RS width is 16mm, 6206RS Ball Bearing is made of Chrome Steel, each 6206RS bearing has 2 Rubber Seals to protect the bearing from dust or any possible contamination, the 6206RS bearing is pre-lubricated with grease.

  • Item: 6206RS Ball Bearing
  • Type: Deep Groove Ball Bearing
  • Material: Chrome Steel
  • Closures: Rubber Seals
  • Lubrication: Self Lubricated (Grease)
  • Size: 30mm x 62mm x 16mm
  • Inner Diameter: 30mm
  • Outer Diameter: 62mm
  • Width: 16mm
  • Quantity: One Bearing
  • Dynamic load rating Cr: 19,500 N
  • Static load rating Cor: 11,300 N
  • Limiting Speed:
    • Grease Lubrication: 7,500 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit817_1
Product Name 6206RS Bearing 30x62x16 Sealed
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, VCR: V-Groove Stud Type - VCR-7-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
Dynamic Radial 35800 lbs (16236 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-PS5031G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058782 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Angular Contact Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details