NationSkander California Corporation 7008 Angular Contact ABEC-7 Spindle Bearing Ceramic 40x68x15 Kit8154

Description
7008 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7008 Spindle Ball Bearing Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearing) Balls: Silicon Nitride Ceramic Si3N4 Cage: Phenolic retainer Balls: Ceramic (Si3N4) Size: 40mm x 68mm x 15mm inner diameter: 40mm outer diameter: 68mm Width: 15mm Quantity: One Bearing
Description
7008 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7008 Spindle Ball Bearing Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearing) Balls: Silicon Nitride Ceramic Si3N4 Cage: Phenolic retainer Balls: Ceramic (Si3N4) Size: 40mm x 68mm x 15mm inner diameter: 40mm outer diameter: 68mm Width: 15mm Quantity: One Bearing

Suppliers

Company
Product
Description
Supplier Links
7008 Angular Contact ABEC-7 Spindle Bearing Ceramic 40x68x15 - Kit8154 - NationSkander California Corporation
Anaheim, CA, USA
7008 Angular Contact ABEC-7 Spindle Bearing Ceramic 40x68x15
Kit8154
7008 Angular Contact ABEC-7 Spindle Bearing Ceramic 40x68x15 Kit8154
7008 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel. Item: 7008 Spindle Ball Bearing Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearing) Balls: Silicon Nitride Ceramic Si3N4 Cage: Phenolic retainer Balls: Ceramic (Si3N4) Size: 40mm x 68mm x 15mm inner diameter: 40mm outer diameter: 68mm Width: 15mm Quantity: One Bearing

7008 Single Row Angular Contact Spindle Ball Bearings P4 ABEC-7 Quality, bearing is Ceramic Balls Si3N4 and Phenolic Cage, this is a popular size that could be used in many applications that needs Cobined loads (Axial and Radial), Axial loads can be taken on one direction only, Bearing is made of Chrome Steel.

  • Item: 7008 Spindle Ball Bearing
  • Type: Single Row Angular Contact Ball Bearings (Spindle Ball Bearing)
  • Balls: Silicon Nitride Ceramic Si3N4
  • Cage: Phenolic retainer
  • Balls: Ceramic (Si3N4)
  • Size: 40mm x 68mm x 15mm
  • inner diameter: 40mm
  • outer diameter: 68mm
  • Width: 15mm
  • Quantity: One Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit8154
Product Name 7008 Angular Contact ABEC-7 Spindle Bearing Ceramic 40x68x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.5000 inch (12.700 mm)
View Details
Ball Bearings - 2058828 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details