NationSkander California Corporation 10 Bearing S6801-2RS 12x21x5 kit806

Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals 61801RS1 Lubrication: Self Lubricated (Grease) Size: 12mm x 21mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM
Description
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals 61801RS1 Lubrication: Self Lubricated (Grease) Size: 12mm x 21mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

Suppliers

Company
Product
Description
Supplier Links
10 Bearing S6801-2RS 12x21x5 - kit806 - NationSkander California Corporation
Anaheim, CA, USA
10 Bearing S6801-2RS 12x21x5
kit806
10 Bearing S6801-2RS 12x21x5 kit806
10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease. Item: Double Sealed Ball Bearings Type: Deep groove ball bearings Material: Stainless Steel Closures: 2 Rubber Seals 61801RS1 Lubrication: Self Lubricated (Grease) Size: 12mm x 21mm x 5mm Quantity: 10 Bearings Dynamic load rating Cr: 1,920 N Static load rating Cor: 1,040 N Limiting Speed: Grease Lubrication: 20,000 RPM

10 Bearings Stainless Steel Ball Bearings, this is a popular size that could be used in many application that uses this size 12mm x 21mm x 5mm. Bearings are made of Stainless Steel, each bearing has 2 Rubber Seal to protect the bearing from dust or any possible contamination, also bearings are pre-lubricated with grease.

  • Item: Double Sealed Ball Bearings
  • Type: Deep groove ball bearings
  • Material: Stainless Steel
  • Closures: 2 Rubber Seals 61801RS1
  • Lubrication: Self Lubricated (Grease)
  • Size: 12mm x 21mm x 5mm
  • Quantity: 10 Bearings
  • Dynamic load rating Cr: 1,920 N
  • Static load rating Cor: 1,040 N
  • Limiting Speed:
    • Grease Lubrication: 20,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit806
Product Name 10 Bearing S6801-2RS 12x21x5
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2346863 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Stainless Steel
Seals / Shields None (Open Bearing)
View Details
 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.1875
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details