NationSkander California Corporation NB Systems SW32AJ 2 kit8027

Description
2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2" Eccentricity: .0010" Radial clearance: -.0005" Dynamic load rating (CN): 3,820 Static load rating (CoN): 7,940
Description
2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2" Eccentricity: .0010" Radial clearance: -.0005" Dynamic load rating (CN): 3,820 Static load rating (CoN): 7,940

Suppliers

Company
Product
Description
Supplier Links
NB Systems SW32AJ 2 - kit8027 - NationSkander California Corporation
Anaheim, CA, USA
NB Systems SW32AJ 2
kit8027
NB Systems SW32AJ 2 kit8027
2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan. Ball circuit: 6 Shaft Diameter: 2" Eccentricity: .0010" Radial clearance: -.0005" Dynamic load rating (CN): 3,820 Static load rating (CoN): 7,940

2" SW32AJ Clearance Adjustable Type Linear Motion Ball Bushing, 2" Bore inch type linear motion ball bushings/bearings, inner diameter(bore) is 2" inch, high accuracy grade linear bushings, inch series is mainly used in the USA, NB brand (Nippon Bearing Linear Systems), made in Japan.

  • Ball circuit: 6
  • Shaft Diameter: 2"
  • Eccentricity: .0010"
  • Radial clearance: -.0005"
  • Dynamic load rating (CN): 3,820
  • Static load rating (CoN): 7,940
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number kit8027
Product Name NB Systems SW32AJ 2
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Metric Bearings, MPCR-E: Plain Eccentric Stud Type - MPCR-80-E - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 25700 lbs (11655 kg)
Dynamic Radial 63600 lbs (28844 kg)
View Details
Ball Bearings - 1883320 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Radial Ball Bearing
Material / Plating Steel
Rolling Element Steel
View Details
0.25
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details