NationSkander California Corporation NB Linear Systems WH32A 2 Kit7979

Description
2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 2" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH32A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 2" Adjusting bolt size: 3/8" made in Japan
Description
2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 2" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH32A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 2" Adjusting bolt size: 3/8" made in Japan

Suppliers

Company
Product
Description
Supplier Links
NB Linear Systems WH32A 2 - Kit7979 - NationSkander California Corporation
Anaheim, CA, USA
NB Linear Systems WH32A 2
Kit7979
NB Linear Systems WH32A 2 Kit7979
2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 2" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System). Item: WH32A Shaft Support Type: Nippon Bearing Linear System Shaft diameter: 2" Adjusting bolt size: 3/8" made in Japan

2" Bore Shaft End Supporter (Inch Series), inner diameter(bore) is 2" inch dimensions with steel retainer, bearing is a high accuracyy grade linear bushings, series mainly used in the USA, NB brand (Nippon Bearing Linear System).

  • Item: WH32A Shaft Support
  • Type: Nippon Bearing Linear System
  • Shaft diameter: 2"
  • Adjusting bolt size: 3/8"
  • made in Japan
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7979
Product Name NB Linear Systems WH32A 2
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
0.055
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details
SMITH-TRAX® Bearings, VYR: V-Groove Yoke Type - VYR-5 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 1.1250 inch (28.575 mm)
View Details
Ball Bearings - 2612585 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details