NationSkander California Corporation S699-2RS Ceramic Bearing 9x20x6 Si3N4 Kit7848

Description
S699-2RS Bearing sealed Stainless Steel double, radial and deep groove ball bearing, S699-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S699-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S699-2RS bearing is lubricated with grease. Item: S699-2RS Ball Bearing Type: Deep groove radial ball bearing Radial Clearance: C3 Balls: Ceramic Si3N4 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 9mm Outer Diameter (OD): 19mm Width/Height/Bridth (W/H/B): 6mm Size: 9 x 20 x 6 mm Quantity: One Bearing Equivalents: S699RS Bearing
Description
S699-2RS Bearing sealed Stainless Steel double, radial and deep groove ball bearing, S699-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S699-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S699-2RS bearing is lubricated with grease. Item: S699-2RS Ball Bearing Type: Deep groove radial ball bearing Radial Clearance: C3 Balls: Ceramic Si3N4 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 9mm Outer Diameter (OD): 19mm Width/Height/Bridth (W/H/B): 6mm Size: 9 x 20 x 6 mm Quantity: One Bearing Equivalents: S699RS Bearing

Suppliers

Company
Product
Description
Supplier Links
S699-2RS Ceramic Bearing 9x20x6 Si3N4 - Kit7848 - NationSkander California Corporation
Anaheim, CA, USA
S699-2RS Ceramic Bearing 9x20x6 Si3N4
Kit7848
S699-2RS Ceramic Bearing 9x20x6 Si3N4 Kit7848
S699-2RS Bearing sealed Stainless Steel double, radial and deep groove ball bearing, S699-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S699-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S699-2RS bearing is lubricated with grease. Item: S699-2RS Ball Bearing Type: Deep groove radial ball bearing Radial Clearance: C3 Balls: Ceramic Si3N4 Cage: Stainless Steel Quality: ABEC-7 quality Material: Stainless Steel Lubrication: Self Lubricated (Grease SRL) Closures: Double sealed with rubber seals RS/RS1/2RS1 Inner Diameter (ID): 9mm Outer Diameter (OD): 19mm Width/Height/Bridth (W/H/B): 6mm Size: 9 x 20 x 6 mm Quantity: One Bearing Equivalents: S699RS Bearing

S699-2RS Bearing sealed Stainless Steel double, radial and deep groove ball bearing, S699-2RS bearing is made of Stainless Steel with Ceramic Balls (Si3N4) and Stainless steel cage, S699-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-7 quality) to ensure high speed, S699-2RS bearing is lubricated with grease.

  • Item: S699-2RS Ball Bearing
  • Type: Deep groove radial ball bearing
  • Radial Clearance: C3
  • Balls: Ceramic Si3N4
  • Cage: Stainless Steel
  • Quality: ABEC-7 quality
  • Material: Stainless Steel
  • Lubrication: Self Lubricated (Grease SRL)
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Inner Diameter (ID): 9mm
  • Outer Diameter (OD): 19mm
  • Width/Height/Bridth (W/H/B): 6mm
  • Size: 9 x 20 x 6 mm
  • Quantity: One Bearing
  • Equivalents: S699RS Bearing
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7848
Product Name S699-2RS Ceramic Bearing 9x20x6 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-FS5031M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details
Ball Bearings - 2058823 - RS Components, Ltd.
RS Components, Ltd.
Specs
Primary Bearing Category Thrust Bearing
Material / Plating Steel
Rolling Element Steel
View Details