NationSkander California Corporation 6902 Full Complement Ceramic Bearing 15x28x7 Si3N4 Kit7832

Description
6902 Full Complement Ceramic Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6902 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: No Cage Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15 x 28 x 7 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive
Description
6902 Full Complement Ceramic Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6902 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: No Cage Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15 x 28 x 7 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

Suppliers

Company
Product
Description
Supplier Links
6902 Full Complement Ceramic Bearing 15x28x7 Si3N4 - Kit7832 - NationSkander California Corporation
Anaheim, CA, USA
6902 Full Complement Ceramic Bearing 15x28x7 Si3N4
Kit7832
6902 Full Complement Ceramic Bearing 15x28x7 Si3N4 Kit7832
6902 Full Complement Ceramic Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic. Item: 6902 Ball Bearing Type: Full Ceramic Silicon Nitride Ball Bearing Cage: No Cage Balls: Si3N4 Ceramic (Silicon Nitride) Inner/outer races: Si3N4 Ceramic (Silicon Nitride) Dimensions: 15mm x 28mm x 7mm/Metric ID (inner diameter)/Bore: 15mm OD (outer diameter): 28mm Width/Height/thickne ss: 7mm Size: 15 x 28 x 7 mm Quantity: One Bearing Highest Temperature: 1472 Degrees F Non-Magnetic Non-Conductive

6902 Full Complement Ceramic Bearing, the inner diameter is 15mm, outer diameter is 28mm and the width is 7mm, this is a popular size that could be used in many applications, Bearing is made of Silicon Nitride Ceramic.

  • Item: 6902 Ball Bearing
  • Type: Full Ceramic Silicon Nitride Ball Bearing
  • Cage: No Cage
  • Balls: Si3N4 Ceramic (Silicon Nitride)
  • Inner/outer races: Si3N4 Ceramic (Silicon Nitride)
  • Dimensions: 15mm x 28mm x 7mm/Metric
  • ID (inner diameter)/Bore: 15mm
  • OD (outer diameter): 28mm
  • Width/Height/thickness: 7mm
  • Size: 15 x 28 x 7 mm
  • Quantity: One Bearing
  • Highest Temperature: 1472 Degrees F
  • Non-Magnetic
  • Non-Conductive
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7832
Product Name 6902 Full Complement Ceramic Bearing 15x28x7 Si3N4
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (conductivity)_ER - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, FCR: Flanged Stud Type - FCR-3 - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 5790 lbs (2626 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(MIL-G-23827A) - A 7Y55-PSS13762M - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details