NationSkander California Corporation 607-2RS Ceramic Bearing Si3N4 ABEC-5 7x19x6 Kit7789

Description
607-2RS Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 607-2RS bearing is made of Chrome Steel with Ceramic Ball (Si3N4) and Chrome steel cage, 607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 607-2RS bearing is lubricated with grease. Item: 607-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-5 607-2RS Material: Chrome Steel 607-2RS Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7mm x 19mm x 6mm Quantity: One Bearing Equivalents: 607-2RS and 607RS Bearings Equal: 607-2RS1 & 607-2RZ KOYO: 607-2RS NSK: 607-2RS NMB: R-1970-2RS Novarossi # 17003 Rossi # 17003 FITS: CORONO 4WD 3DIFF FITS: MEGNUM 40XL-2 STROKE FITS: MEGNUM 46-2 STROKE FITS: MEGNUM 53-2 STROKE FITS: MEGNUM SPORT (1:80) GAS FITS: OFNA PIRATE (1:8) GAS FITS: OPS 90 ROTOR SHAFT FITS: OS FS90 RC 4C W-MUFF FITS: SERPANT 5X5 MEGA ENGINE Fits: Werks B3/B7 .21 Engines (Front Bearing)
Description
607-2RS Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 607-2RS bearing is made of Chrome Steel with Ceramic Ball (Si3N4) and Chrome steel cage, 607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 607-2RS bearing is lubricated with grease. Item: 607-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-5 607-2RS Material: Chrome Steel 607-2RS Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7mm x 19mm x 6mm Quantity: One Bearing Equivalents: 607-2RS and 607RS Bearings Equal: 607-2RS1 & 607-2RZ KOYO: 607-2RS NSK: 607-2RS NMB: R-1970-2RS Novarossi # 17003 Rossi # 17003 FITS: CORONO 4WD 3DIFF FITS: MEGNUM 40XL-2 STROKE FITS: MEGNUM 46-2 STROKE FITS: MEGNUM 53-2 STROKE FITS: MEGNUM SPORT (1:80) GAS FITS: OFNA PIRATE (1:8) GAS FITS: OPS 90 ROTOR SHAFT FITS: OS FS90 RC 4C W-MUFF FITS: SERPANT 5X5 MEGA ENGINE Fits: Werks B3/B7 .21 Engines (Front Bearing)

Suppliers

Company
Product
Description
Supplier Links
607-2RS Ceramic Bearing Si3N4 ABEC-5 7x19x6 - Kit7789 - NationSkander California Corporation
Anaheim, CA, USA
607-2RS Ceramic Bearing Si3N4 ABEC-5 7x19x6
Kit7789
607-2RS Ceramic Bearing Si3N4 ABEC-5 7x19x6 Kit7789
607-2RS Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 607-2RS bearing is made of Chrome Steel with Ceramic Ball (Si3N4) and Chrome steel cage, 607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 607-2RS bearing is lubricated with grease. Item: 607-2RS Double Sealed Ball Bearing Type: Deep groove radial ball bearings Quality: ABEC-5 607-2RS Material: Chrome Steel 607-2RS Cage: Chrome Steel Balls: Ceramic Si3N4 Closures: Double sealed with rubber seals RS/RS1/2RS1 Lubrication: Self Lubricated (Grease SRL) Bearing Radial Clearance: C3 Dimensions: 7mm x 19mm x 6mm/Metric ID (inner diameter)/Bore: 7mm OD (outer diameter): 19mm Width/Height/thickne ss: 6mm Size: 7mm x 19mm x 6mm Quantity: One Bearing Equivalents: 607-2RS and 607RS Bearings Equal: 607-2RS1 & 607-2RZ KOYO: 607-2RS NSK: 607-2RS NMB: R-1970-2RS Novarossi # 17003 Rossi # 17003 FITS: CORONO 4WD 3DIFF FITS: MEGNUM 40XL-2 STROKE FITS: MEGNUM 46-2 STROKE FITS: MEGNUM 53-2 STROKE FITS: MEGNUM SPORT (1:80) GAS FITS: OFNA PIRATE (1:8) GAS FITS: OPS 90 ROTOR SHAFT FITS: OS FS90 RC 4C W-MUFF FITS: SERPANT 5X5 MEGA ENGINE Fits: Werks B3/B7 .21 Engines (Front Bearing)

607-2RS Bearing is categorized as thick section, double sealed, radial and deep groove ball bearing, 607-2RS bearing is made of Chrome Steel with Ceramic Ball (Si3N4) and Chrome steel cage, 607-2RS bearing is closed with rubber seals to protect the bearing from dust or any possible contamination, 607-2RS bearing is sealed and self lubricated, the quality is set to EMQ (ABEC-5 quality) to ensure high speeds, 607-2RS bearing is lubricated with grease.

  • Item: 607-2RS Double Sealed Ball Bearing
  • Type: Deep groove radial ball bearings
  • Quality: ABEC-5
  • 607-2RS Material: Chrome Steel
  • 607-2RS Cage: Chrome Steel
  • Balls: Ceramic Si3N4
  • Closures: Double sealed with rubber seals RS/RS1/2RS1
  • Lubrication: Self Lubricated (Grease SRL) Bearing
  • Radial Clearance: C3
  • Dimensions: 7mm x 19mm x 6mm/Metric
  • ID (inner diameter)/Bore: 7mm
  • OD (outer diameter): 19mm
  • Width/Height/thickness: 6mm
  • Size: 7mm x 19mm x 6mm
  • Quantity: One Bearing
  • Equivalents: 607-2RS and 607RS Bearings
  • Equal: 607-2RS1 & 607-2RZ
  • KOYO: 607-2RS
  • NSK: 607-2RS
  • NMB: R-1970-2RS
  • Novarossi # 17003
  • Rossi # 17003
  • FITS: CORONO 4WD 3DIFF
  • FITS: MEGNUM 40XL-2 STROKE
  • FITS: MEGNUM 46-2 STROKE
  • FITS: MEGNUM 53-2 STROKE
  • FITS: MEGNUM SPORT (1:80) GAS
  • FITS: OFNA PIRATE (1:8) GAS
  • FITS: OPS 90 ROTOR SHAFT
  • FITS: OS FS90 RC 4C W-MUFF
  • FITS: SERPANT 5X5 MEGA ENGINE
  • Fits: Werks B3/B7 .21 Engines (Front Bearing)
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7789
Product Name 607-2RS Ceramic Bearing Si3N4 ABEC-5 7x19x6
Unlock Full Specs
to access all available technical data

Similar Products

 - Flat type_Plastic bearing (metal bearing insert)_DT - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Metric Bearings, MFCR-E: Flanged Eccentric Stud Type - MFCR-62-E - Accurate Bushing Company, Inc.
Specs
Features Flanged
Type Conrad / Deep Groove
Dynamic Axial 14200 lbs (6440 kg)
View Details
440C Stainless Steel/ABEC 3 Ball Bearing Lubricated with Grease(Commercial) - A 7Y55-P3712G - Stock Drive Products & Sterling Instrument - SDP/SI
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless / ABEC 3
View Details