NationSkander California Corporation 6008ZZ Bearing 40x68x15 Kit7779

Description
6008ZZ Bearings, 6008ZZ inner diameter is 40mm, 6008ZZ outer diameter is 68mm, the 6008ZZ width is 15mm, 6008ZZ is a popular size that could be used in many applications, 6008ZZ Bearings are made of Chrome Steel, 6008ZZ can rotate up to 15000 rpm, 6008ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6008ZZ 6008ZZ Material: Chrome Steel Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM
Description
6008ZZ Bearings, 6008ZZ inner diameter is 40mm, 6008ZZ outer diameter is 68mm, the 6008ZZ width is 15mm, 6008ZZ is a popular size that could be used in many applications, 6008ZZ Bearings are made of Chrome Steel, 6008ZZ can rotate up to 15000 rpm, 6008ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6008ZZ 6008ZZ Material: Chrome Steel Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM

Suppliers

Company
Product
Description
Supplier Links
6008ZZ Bearing 40x68x15 - Kit7779 - NationSkander California Corporation
Anaheim, CA, USA
6008ZZ Bearing 40x68x15
Kit7779
6008ZZ Bearing 40x68x15 Kit7779
6008ZZ Bearings, 6008ZZ inner diameter is 40mm, 6008ZZ outer diameter is 68mm, the 6008ZZ width is 15mm, 6008ZZ is a popular size that could be used in many applications, 6008ZZ Bearings are made of Chrome Steel, 6008ZZ can rotate up to 15000 rpm, 6008ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination. Item: Double Shielded Ball Bearings 6008ZZ 6008ZZ Material: Chrome Steel Dimensions: 40*68*15 mm/Metric Dynamic load rating Cr: 16,800 N Static load rating Cor: 11,500 N Limiting Speed: Grease Lubrication: 10,000 RPM

6008ZZ Bearings, 6008ZZ inner diameter is 40mm, 6008ZZ outer diameter is 68mm, the 6008ZZ width is 15mm, 6008ZZ is a popular size that could be used in many applications, 6008ZZ Bearings are made of Chrome Steel, 6008ZZ can rotate up to 15000 rpm, 6008ZZ bearing has Double Shielded to protect the bearing from dust or any possible contamination.

  • Item: Double Shielded Ball Bearings 6008ZZ
  • 6008ZZ Material: Chrome Steel
  • Dimensions: 40*68*15 mm/Metric
  • Dynamic load rating Cr: 16,800 N
  • Static load rating Cor: 11,500 N
  • Limiting Speed:
    • Grease Lubrication: 10,000 RPM
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7779
Product Name 6008ZZ Bearing 40x68x15
Unlock Full Specs
to access all available technical data

Similar Products

SMITH-TRAX® Bearings, PCR: Plain Stud Type - PCR-2-3/4 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Dynamic Axial 2680 lbs (1215 kg)
Dynamic Radial 5120 lbs (2322 kg)
View Details
Ball Bearings - 2346899 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Seals / Shields Single Seal
View Details
0.3125
Specs
Application Pump
Material / Plating Stainless Steel
Bearing Class ABEC3 / Class 6 / P6; 440C Stainless. / ABEC 3
View Details