NationSkander California Corporation 10 Loose Ceramic Balls 3/32 Kit7752

Description
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/32" inch=2.381mm Material: Ceramic Quantity: 10 Balls.
Description
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/32" inch=2.381mm Material: Ceramic Quantity: 10 Balls.

Suppliers

Company
Product
Description
Supplier Links
10 Loose Ceramic Balls 3/32 - Kit7752 - NationSkander California Corporation
Anaheim, CA, USA
10 Loose Ceramic Balls 3/32
Kit7752
10 Loose Ceramic Balls 3/32 Kit7752
10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4. Item: Loose Balls Size: 3/32" inch=2.381mm Material: Ceramic Quantity: 10 Balls.

10 Loose Ceramic Balls 3/32" inch=2.381mm Si3N4, this is a popular size that could be used in many Bicycle, or any application that uses this size 2.381mm. Balls are made of Ceramic Si3N4.

  • Item: Loose Balls
  • Size: 3/32" inch=2.381mm
  • Material: Ceramic
  • Quantity: 10 Balls.
Supplier's Site

Technical Specifications

  NationSkander California Corporation
Product Category Ball Bearings
Product Number Kit7752
Product Name 10 Loose Ceramic Balls 3/32
Unlock Full Specs
to access all available technical data

Similar Products

Ball Bearings - 2612595 - RS Components, Ltd.
RS Components, Ltd.
Specs
Material / Plating Steel
Rolling Element Steel
Design Units Metric
View Details
 - Flat type_Plastic bearing (heavy duty)_IN - TOK America, Inc.
Specs
Material / Plating Plastic
Rolling Element Steel
Operating Temperature 32 to 104 F (0 to 40 C)
View Details
SMITH-TRAX® Bearings, PYR: Plain Yoke Type - PYR-1-1/2 - Accurate Bushing Company, Inc.
Specs
Type Conrad / Deep Groove
Design Units Inch
Bore 0.4370 inch (11.100 mm)
View Details